Philips logo

Philips Azur GC4901 Steam iron - Refurbished

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16823
Info modified on:
01 Nov 2024, 19:38:26
Bullet Points Philips Azur GC4901 Steam iron - Refurbished:
  • - 2800 W to heat up quickly
  • - Steam up to 50 g/min
  • - Auto shut-off
  • - Quick Calc Release
  • - Steam boost up to 220 g
  • - SteamGlide Elite soleplate
Long product name Philips Azur GC4901 Steam iron - Refurbished:

Philips Azur Steam iron - Refurbished

Philips Azur GC4901 Steam iron - Refurbished:

With our best scratch-resistant soleplate


Perfect results, every time
Long-lasting performance with Quick Calc Release and SteamGlide Elite soleplate with enhanced scratch resistance.

Short summary description Philips Azur GC4901 Steam iron - Refurbished:

Philips Azur GC4901 Steam iron - Refurbished, Steam iron, SteamGlide Elite soleplate, 2.5 m, 220 g/min, Grey, White, 50 g/min

Long summary description Philips Azur GC4901 Steam iron - Refurbished:

Philips Azur GC4901 Steam iron - Refurbished. Type: Steam iron, Soleplate type: SteamGlide Elite soleplate, Cord length: 2.5 m. Iron power: 2800 W, AC input voltage: 240 V. Width: 128.8 mm, Depth: 319.5 mm, Height: 153.3 mm. Package width: 137 mm, Package depth: 332 mm, Package height: 167 mm. Country of origin: Indonesia

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.