location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision M14t computer monitor 35.6 cm (14") 2240 x 1400 pixels 2.2K LED Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M14t
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63FDUAR6WL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531619884 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 14:06:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision M14t computer monitor 35.6 cm (14") 2240 x 1400 pixels 2.2K LED Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35.6cm (14") 2.2K 2240 x 1400 W-LED IPS
  • - 8ms, 16:10, 300cd/m², 1500:1
  • - USB
Warranty: 3-year
Long product name Lenovo ThinkVision M14t computer monitor 35.6 cm (14") 2240 x 1400 pixels 2.2K LED Touchscreen Black :
The long product name of Lenovo ThinkVision M14t computer monitor 35.6 cm (14") 2240 x 1400 pixels 2.2K LED Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

35.6cm (14") 2.2K 2240 x 1400 W-LED IPS, 16:10, 300cd/m², 16.7M, 8ms, 178°/178°, 1500:1
More>>>
Lenovo ThinkVision M14t computer monitor 35.6 cm (14") 2240 x 1400 pixels 2.2K LED Touchscreen Black:
The official description of Lenovo ThinkVision M14t computer monitor 35.6 cm (14") 2240 x 1400 pixels 2.2K LED Touchscreen Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Working on the go becomes premium with the ThinkVision M14t Gen 2 Monitor. Carry it around with you becomes effortless with its lightweight and slim design. Irrespective of where you may be, the large 14" screen with its 16:10 screen ratio lets you stay productive in a portable form factor. Create content as per your preferences with the flexibility of using 10-point touch that has over 4,096 levels of pressure. Content looks vivid on the 2240 x 1400 resolution monitor with its 100% sRGB colour space coverage.

Short summary description Lenovo ThinkVision M14t computer monitor 35.6 cm (14") 2240 x 1400 pixels 2.2K LED Touchscreen Black:
This short summary of the Lenovo ThinkVision M14t computer monitor 35.6 cm (14") 2240 x 1400 pixels 2.2K LED Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision M14t, 35.6 cm (14"), 2240 x 1400 pixels, 2.2K, LED, 8 ms, Black

Long summary description Lenovo ThinkVision M14t computer monitor 35.6 cm (14") 2240 x 1400 pixels 2.2K LED Touchscreen Black:
This is an auto-generated long summary of Lenovo ThinkVision M14t computer monitor 35.6 cm (14") 2240 x 1400 pixels 2.2K LED Touchscreen Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision M14t. Display diagonal: 35.6 cm (14"), Display resolution: 2240 x 1400 pixels, HD type: 2.2K, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
35.6 cm (14")
Display resolution *
2240 x 1400 pixels
HD type *
2.2K
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
Yes
Touchscreen technology
Capacitive
Touch technology
Multi-touch
Number of simultaneous touchpoints
10
Display brightness (typical)
300 cd/m²
Response time
8 ms
Anti-glare screen
No
Screen shape *
Flat
Contrast ratio (typical) *
1500:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
6 ms
Pixel pitch
0.1346 x 0.1346 mm
Pixel density
189 ppi
Viewable size, horizontal
30.2 cm
Viewable size, vertical
18.9 cm
Colour depth
8 bit
sRGB coverage (typical)
100%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Smart
Product colour *
Black
Colour name
Raven black
Front bezel colour
Black
Certification
Eyesafe® Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland® Low Blue Light
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of upstream ports
2
Ports & interfaces
Number of USB Type-C upstream ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery up to
65 W
HDMI *
No
Audio input
No
Charging port type
USB Type-C
Ergonomics
VESA mounting *
Yes
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
1.1 cm
Pivot
Yes
Pivot angle
-90 - 90°
Tilt adjustment
Yes
Tilt angle range
0 - 90°
Power
Power consumption (typical) *
8 W
Power consumption (max)
9.5 W
Power consumption (off)
0.3 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Stand included
Yes
Cables included
USB Type-C to USB Type-C
Quick start guide
Yes
Weight & dimensions
Width (with stand)
314.8 mm
Depth (with stand)
96.7 mm
Height (with stand)
224.3 mm
Weight (with stand)
700 g
Bezel width (side)
6.1 mm
Bezel width (top)
6.1 mm
Bezel width (bottom)
2.75 cm
Packaging data
Package width
384 mm
Package depth
76 mm
Package height
277 mm
Package weight
1.9 kg
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Technical details
Compliance certificates
RoHS
Country Distributor
Deutschland 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)