location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P3 Ultra SFF Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3 Ultra SFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30HA005GGE
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:41:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 30HA005GGE user manual (45.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkStation P3 Ultra SFF Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 300 W
  • - Intel® Core™ i9 i9-14900K
  • - 64 GB DDR5-SDRAM 4800 MHz 2 x 32 GB
  • - 1 TB SSD
  • - Intel UHD Graphics 770
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro 64-bit
More>>>
Short summary description Lenovo ThinkStation P3 Ultra SFF Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini Tower Workstation Black:
This short summary of the Lenovo ThinkStation P3 Ultra SFF Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P3 Ultra SFF, Intel® Core™ i9, i9-14900K, 64 GB, 1 TB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkStation P3 Ultra SFF Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation P3 Ultra SFF Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation P3 Ultra SFF. Processor family: Intel® Core™ i9, Processor model: i9-14900K. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: Workstation. Weight: 3.6 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
Intel® Core™ i9 (14th gen)
Processor model *
i9-14900K
Processor cores
24
Processor threads
32
Processor boost frequency
6 GHz
Performance cores
8
Efficient cores
16
Performance-core Max Turbo Frequency
5.6 GHz
Efficient-core Max Turbo Frequency
4.4 GHz
Performance-core base frequency
3.2 GHz
Efficient-core base frequency
2.4 GHz
Processor cache
36 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
125 W
Maximum turbo power
253 W
Memory
Internal memory *
64 GB
Maximum internal memory *
128 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 32 GB
Memory slots
4x SO-DIMM
Memory clock speed
4800 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
5
Ports & interfaces
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini Tower
Volume
3.9 L
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel W680
Audio chip
Realtek ALC897-Q
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
BIOS, Power on, Supervisor
BIOS type
UEFI
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810H
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold, TCO
Weight & dimensions
Width *
87 mm
Depth *
223 mm
Height *
202 mm
Weight *
3.6 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Brand Image Product code Product Stock Price from
Lenovo 4XF1M65349 PC/workstation Lenovo 4XF1M65349 PC/workstation
(show image)
4XF1M65349 4XF1M65349 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 2 distributor(s)
Deutschland 3 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)