location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo LOQ Tower 17IRR9 Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home PC Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LOQ Tower 17IRR9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90X0000ASP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531708588 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 12:21:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo LOQ Tower 17IRR9 Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home PC Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming PC Grey 500 W
  • - Intel® Core™ i5 i5-14400F
  • - 16 GB DDR5-SDRAM 4800 MHz 2 x 8 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 8 GB
  • - Ethernet LAN 100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Home 64-bit
More>>>
Short summary description Lenovo LOQ Tower 17IRR9 Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home PC Grey:
This short summary of the Lenovo LOQ Tower 17IRR9 Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home PC Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo LOQ Tower 17IRR9, Intel® Core™ i5, i5-14400F, 16 GB, 1 TB, Windows 11 Home, 64-bit

Long summary description Lenovo LOQ Tower 17IRR9 Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home PC Grey:
This is an auto-generated long summary of Lenovo LOQ Tower 17IRR9 Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home PC Grey based on the first three specs of the first five spec groups.

Lenovo LOQ Tower 17IRR9. Processor family: Intel® Core™ i5, Processor model: i5-14400F. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Weight: 8 kg. Product colour: Grey

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5 (14th gen)
Processor model *
i5-14400F
Processor cores
10
Processor threads
16
Processor boost frequency
4.7 GHz
Performance cores
6
Efficient cores
4
Performance-core Max Turbo Frequency
4.7 GHz
Efficient-core Max Turbo Frequency
3.5 GHz
Performance-core base frequency
2.5 GHz
Efficient-core base frequency
1.8 GHz
Processor cache
20 MB
Processor cache type
Smart Cache
Processor base power
65 W
Maximum turbo power
148 W
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
4800 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Antenna type
2x2
Bluetooth
Yes
Network
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Colour name
Luna Grey
Volume
17 L
Placement supported
Vertical
Product colour *
Grey
Performance
Market positioning
Gaming
Motherboard chipset
Intel B760
Audio chip
Realtek ALC623-CG
Audio system
High Definition Audio
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system architecture
64-bit
Power
Power supply *
500 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
170 mm
Depth *
279 mm
Height *
376 mm
Weight *
8 kg
Package width
270 mm
Package depth
525 mm
Package height
395 mm
Package weight
11.1 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes