location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre 3 07ADA05 AMD Ryzen™ 3 3250U 8 GB DDR4-SDRAM 256 GB SSD FreeDOS SFF PC Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 07ADA05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MV00NUUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153012558 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:29:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaCentre 3 07ADA05 AMD Ryzen™ 3 3250U 8 GB DDR4-SDRAM 256 GB SSD FreeDOS SFF PC Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen 3 3250U (2C/4T, 2.6/3.5GHz, 1MB L2/4MB L3)
  • - 1x 8GB SO-DIMM DDR4-2400
  • - 256GB SSD M.2 2280 PCIe NVMe
  • - AMD Radeon Graphics
  • - FreeDOS
Warranty: 2-year, Courier or Carry-in
Long product name Lenovo IdeaCentre 3 07ADA05 AMD Ryzen™ 3 3250U 8 GB DDR4-SDRAM 256 GB SSD FreeDOS SFF PC Grey :
The long product name of Lenovo IdeaCentre 3 07ADA05 AMD Ryzen™ 3 3250U 8 GB DDR4-SDRAM 256 GB SSD FreeDOS SFF PC Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 3 3250U (2C/4T, 2.6/3.5GHz, 1MB L2/4MB L3), 1x 8GB SO-DIMM DDR4-2400, 256GB SSD M.2 2280 PCIe NVMe, AMD Radeon Graphics, 11ac 2x2 + BT5.1, FreeDOS
More>>>
Lenovo IdeaCentre 3 07ADA05 AMD Ryzen™ 3 3250U 8 GB DDR4-SDRAM 256 GB SSD FreeDOS SFF PC Grey:
The official description of Lenovo IdeaCentre 3 07ADA05 AMD Ryzen™ 3 3250U 8 GB DDR4-SDRAM 256 GB SSD FreeDOS SFF PC Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small footprint. Big ability.
The IdeaCentre 3 (AMD) desktop is a compact tower designed in a sleek Mineral Gray chassis that fits and looks great anywhere in your home. It has the great performance of AMD Ryzen™ processors and integrated graphics, plus plenty of memory, storage, and ports for your everyday computing needs.

Short summary description Lenovo IdeaCentre 3 07ADA05 AMD Ryzen™ 3 3250U 8 GB DDR4-SDRAM 256 GB SSD FreeDOS SFF PC Grey:
This short summary of the Lenovo IdeaCentre 3 07ADA05 AMD Ryzen™ 3 3250U 8 GB DDR4-SDRAM 256 GB SSD FreeDOS SFF PC Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre 3 07ADA05, 2.6 GHz, AMD Ryzen™ 3, 3250U, 8 GB, 256 GB, FreeDOS

Long summary description Lenovo IdeaCentre 3 07ADA05 AMD Ryzen™ 3 3250U 8 GB DDR4-SDRAM 256 GB SSD FreeDOS SFF PC Grey:
This is an auto-generated long summary of Lenovo IdeaCentre 3 07ADA05 AMD Ryzen™ 3 3250U 8 GB DDR4-SDRAM 256 GB SSD FreeDOS SFF PC Grey based on the first three specs of the first five spec groups.

Lenovo IdeaCentre 3 07ADA05. Processor frequency: 2.6 GHz, Processor family: AMD Ryzen™ 3, Processor model: 3250U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: AMD Radeon. Operating system installed: FreeDOS. Power supply: 90 W. Chassis type: SFF. Product type: PC. Product colour: Grey

Multitasking power
Multitasking power

With its exceptional processing and discrete graphics, plus copious memory, IdeaCentre 3 (AMD) is ready to handle any task you give it. Get smooth, powerful performance whether you are running multiple applications, watching movies, listening to music, or doing anything else you need to do during the course of your day.

All the connections
All the connections

Connect all the peripherals you need—you have eight USB ports to choose from. Four of them are conveniently located in the front of the tower, so no need to reach around. IdeaCentre 3 also comes with a 7-in-1 card reader (optional) and an HDMI port, for all of your connections.

Slim and stylish
Slim and stylish

The 7L IdeaCentre 3 will fit just about anywhere in your home, and it looks great in even the most prominent of locations. Its Mineral Gray finish is highlighted with a contemporary wavy line design, for an appealing, trendy look.

Buy this PC and get a Free upgrade to Windows 11 when available.1
Buy this PC and get a Free upgrade to Windows 11 when available.1

1 Upgrade rollout plan is being finalized and is scheduled to begin late in 2021 and continue into 2022. Specific timing will vary by device. Certain features require specific hardware, see https://www.microsoft.com/windows/windows-11-specifications.

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 3
Processor model *
3250U
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
AMD
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 2.0 ports quantity *
6
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
SFF
Colour name
Mineral Grey
Volume
7.4 L
Product colour *
Grey
Performance
Motherboard chipset
AMD SoC
Audio chip
Realtek ALC222-CG
Audio system
High Definition Audio
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
FreeDOS
Power
Power supply *
90 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 12192 m
Certificates
Compliance certificates
RoHS
Weight & dimensions
Width *
100 mm
Depth *
290 mm
Height *
270 mm
Weight *
3.55 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes