location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 300e Yoga Gen 4 MediaTek Kompanio 520 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300e Yoga Gen 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82W2000EPG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804274416 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 04:37:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 300e Yoga Gen 4 MediaTek Kompanio 520 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Convertible (Folder) Grey
  • - MediaTek Kompanio 520 2.05 GHz
  • - Touchscreen 29.5 cm (11.6") HD 1366 x 768 pixels IPS LED backlight Gloss 16:9
  • - 4 GB LPDDR4x-SDRAM 3733 MHz
  • - 32 GB eMMC
  • - ARM Mali-G52 2EE MC2
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.1
  • - Lithium Polymer (LiPo) 47 Wh 65 W
  • - ChromeOS
More>>>
Short summary description Lenovo 300e Yoga Gen 4 MediaTek Kompanio 520 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey:
This short summary of the Lenovo 300e Yoga Gen 4 MediaTek Kompanio 520 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 300e Yoga Gen 4, MediaTek, 2.05 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description Lenovo 300e Yoga Gen 4 MediaTek Kompanio 520 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey:
This is an auto-generated long summary of Lenovo 300e Yoga Gen 4 MediaTek Kompanio 520 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey based on the first three specs of the first five spec groups.

Lenovo 300e Yoga Gen 4. Form factor: Convertible (Folder). Processor family: MediaTek, Processor model: Kompanio 520, Processor frequency: 2.05 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: ARM Mali-G52 2EE MC2. Operating system installed: ChromeOS. Product colour: Grey

Design
Colour name
Graphite Grey
Product colour *
Grey
Form factor *
Convertible (Folder)
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
250 cd/m²
RGB colour space
NTSC
Colour gamut
50%
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
MediaTek
Processor family *
MediaTek
Processor model *
Kompanio 520
Processor cores
8
Processor frequency *
2.05 GHz
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
3733 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Flash memory
32 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card model *
ARM Mali-G52 2EE MC2
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Performance
Motherboard chipset
MediaTek SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Portuguese
Numeric keypad *
No
Keyboard backlit
No
Software
Operating system installed *
ChromeOS
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
47 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold
Weight & dimensions
Width
287 mm
Depth
200 mm
Height
18.6 mm
Weight *
1.33 kg
Packaging content
Stylus pen
Yes
Brand Image Product code Product Stock Price from
Lenovo TAB ACC_BO 300E/500E YOGA CB G4 PEN Lenovo TAB ACC_BO 300E/500E YOGA CB G4 PEN
(show image)
4X81M52314 TAB ACC_BO 300E/500E YOGA CB G4 PEN 0.00
(excl. VAT)
0 (incl. VAT)