location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T27hv-20 LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T27hv-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62A9GAR1CH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195235002575 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 01:24:02
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T27hv-20 LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6cm (27") 2K Ultra HD 2560 x 1440 W-LED IPS
  • - 6ms, 16:9, 350cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Warranty: 3 years
Long product name Lenovo ThinkVision T27hv-20 LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black :
The long product name of Lenovo ThinkVision T27hv-20 LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.6cm (27") 2K Ultra HD 2560 x 1440 W-LED IPS, 16:9, 350cd/m², 16.7M, 6ms, 178°/178°, 1000:1
More>>>
Lenovo ThinkVision T27hv-20 LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black:
The official description of Lenovo ThinkVision T27hv-20 LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CONFERENCE WITH CONFIDENCE AND CONFIDENTIALITY
Whether you call in from home, work in an open office or constantly shift your base of operations, ThinkVision T27hv-20 makes collaboration across distance easy for modern employees like you. That’s because it puts every feature you need at your fingertips while taking commonly faced problems out of the picture. It’s a pro at handling image and sound to give a world-class videoconferencing experience. On top of all the features you’d hope for, like 1080p IRRGB webcam, noise cancelling mics and powerful speakers, T27hv-20 comes packed with advanced features that put it in a class of its own. For instance, if you’re in a shared space and concerned that prying eyes will peek at your confidential data, Smart Guard, powered by Glance by Mirametrix® Software, blurs your screen the moment you look or move away, or if it detects someone looking over your shoulder. And while you’re mid-conference or just plain busy, the “ON AIR”-style Smart Traffic Light comes on to warn colleagues, or excited children, not to disturb you. To optimise energy efficiency, Smart Energy turns off your screen when it senses that you’ve moved away from your desk. And because ThinkVision T27hv-20 is a USB-C Hub monitor, it has superb connectivity: with a single cable, you can transfer data, video and even Ethernet signals all at once while powering devices up to 90W*, and even daisy chain a second monitor by DP out for greater productivity.

Short summary description Lenovo ThinkVision T27hv-20 LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black:
This short summary of the Lenovo ThinkVision T27hv-20 LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision T27hv-20, 68.6 cm (27"), 2560 x 1440 pixels, 2K Ultra HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T27hv-20 LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black:
This is an auto-generated long summary of Lenovo ThinkVision T27hv-20 LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision T27hv-20. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: 2K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
2K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
6 ms
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.2331 x 0.2331 mm
Pixel density
109 ppi
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Colour depth
8 bit
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
6 W
Megapixel (approx.)
2 MP
Built-in microphone
Yes
Design
Market positioning *
Gaming
Product colour *
Black
Colour name
Raven Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
90 W
DVI port
No
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
2
DisplayPort version
1.2
Audio input
Yes
Headphone out *
Yes
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13.5 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
0.5 W
Power consumption (max)
148 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Annual energy consumption
66.47 kWh
Packaging content
Stand included
Yes
Cables included
AC, USB Type-C to USB Type-C
Quick start guide
Yes
Weight & dimensions
Width (with stand)
613.6 mm
Depth (with stand)
208 mm
Height (with stand)
608.6 mm
Weight (with stand)
7.35 kg
Width (without stand)
613.6 mm
Depth (without stand)
45.5 mm
Height (without stand)
412.6 mm
Weight (without stand)
4.85 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
5.01 cm
Packaging data
Package width
860 mm
Package depth
159 mm
Package height
515 mm
Package weight
10.6 kg
Package type
Box
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver, TCO
Technical details
Compliance certificates
RoHS