Lenovo logo

Lenovo IdeaCentre 3 Intel® Core™ i7 i7-14700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33885
Info modified on:
11 Sept 2024, 13:08:54
Bullet Points Lenovo IdeaCentre 3 Intel® Core™ i7 i7-14700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Grey:
  • - Windows 11 Home 64-bit
  • - Intel Core i7-14700 (33MB Cache)
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Long product name Lenovo IdeaCentre 3 Intel® Core™ i7 i7-14700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Grey:

Intel Core i7-14700 (33MB Cache), 16GB DDR4-SDRAM, 512GB SSD, Intel UHD Graphics 770, LAN, WLAN, Bluetooth, Windows 11 Home 64-bit

Short summary description Lenovo IdeaCentre 3 Intel® Core™ i7 i7-14700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Grey:

Lenovo IdeaCentre 3, Intel® Core™ i7, i7-14700, 16 GB, 512 GB, Windows 11 Home, 64-bit

Long summary description Lenovo IdeaCentre 3 Intel® Core™ i7 i7-14700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Grey:

Lenovo IdeaCentre 3. Processor family: Intel® Core™ i7, Processor model: i7-14700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: SFF. Product type: PC. Weight: 4.4 kg. Product colour: Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.