location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 27TQ615S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27TQ615S-PZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27TQ615S-PZ show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 10:26:35
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
UK Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 27TQ615S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 68.6 cm (27")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 14 ms 1000:1
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth
  • - VESA mounting 75 x 75 mm
  • - E 22 kWh 32 W
Long product name LG 27TQ615S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black :
The long product name of LG 27TQ615S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" Full HD (1920 X 1080) IPS, 16:9, 14ms, 1000:1, HDMI, Speaker, VESA 75 x 75, 612 x 423.1 x 152.5mm, 3.75kg
More>>>
LG 27TQ615S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black:
The official description of LG 27TQ615S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy Both TV and Monitor Together
LG LED TV Monitor has dual purpose which combines TV and Computer Monitor, presenting a new way of combining technology with lifestyle.

Experience Stunning Visual
27" Full HD (1920 X 1080) IPS display lets you enjoy great picture quality by bringing color accuracy, visual contrast and sharpness.

Clear Picture at Wide Angles
LG TV Monitor with IPS technology delivers accurate colors at wide vertical and horizontal viewing angles. You can experience the same image projection in your standing or seated position.

Make Your Home Cinema
When you want to watch a movie in your own space, Cinema Mode's full visibility makes it possible to capture all the important moments, even in dark scenes.

React Faster to Opponents
Reduce input lag with Dynamic Action Sync that helps gamers catch critical moments in real-time.

The Smart Way to Access Content
webOS TV monitor helps to explore a variety of TV shows and movies with a simple connection to your Wi-Fi network. Also, you can enjoy tailored video content based on viewing history with built-in streaming service apps.

Smart Wireless Connection
You can easily share your content from your smart device to your monitor by AirPlay (for Apple devices) or Screen Share (for Android devices). Also, you can enjoy rich sound by Bluetooth pairing.

Immersive Experience
Enjoy your movies or games with realistic stereo sound. With the built-in stereo speakers, there is no need for extra speakers around your monitor.

Being Stylish & Convenient
Try mounting your TV monitor according to your interior situations and take advantage of the space saving effect.

Short summary description LG 27TQ615S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black:
This short summary of the LG 27TQ615S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 27TQ615S-PZ, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description LG 27TQ615S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG 27TQ615S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG 27TQ615S-PZ. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Response time: 14 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Response time
14 ms
Contrast ratio (typical) *
1000:1
Display number of colours
16.7 million colours
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
68.6 cm
Touchscreen
No
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
webOS
Audio
Number of speakers *
2
RMS rated power *
10 W
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Ports & interfaces
PC in (D-Sub) *
No
HDMI ports quantity *
2
Power
Power consumption (typical) *
32 W
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
22 kWh
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy efficiency scale
A to G
Power supply type
External
Weight & dimensions
Width (with stand)
612 mm
Depth (with stand)
152.5 mm
Height (with stand)
423.1 mm
Weight (with stand)
3.75 kg
Width (without stand)
612 mm
Depth (without stand)
73.9 mm
Height (without stand)
368.5 mm
Weight (without stand)
3.5 kg
Packaging data
Package width
748 mm
Package depth
447 mm
Package height
160 mm
Package weight
5.6 kg
Package type
Box
Packaging content
Desktop stand
Yes
Other features
Built-in speaker(s)
Yes
HDMI
Yes
Country Distributor
España 1 distributor(s)