location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Pulsar CL5 TEL FN Black 5 AC outlet(s) 220 V 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulsar CL5 TEL FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66532
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Bullet Points Eaton Pulsar CL5 TEL FN Black 5 AC outlet(s) 220 V 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1110 J 5 AC outlet(s) 220 V
  • - Cable length: 1.8 m
  • - 52 dB
  • - Black
Long product name Eaton Pulsar CL5 TEL FN Black 5 AC outlet(s) 220 V 1.8 m :
The long product name of Eaton Pulsar CL5 TEL FN Black 5 AC outlet(s) 220 V 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cost-effective and powerful protection for sensitive and expensive equipment. Over-voltage protection for up to 5 connectors. Protection for Tel/Fax/Modem/xDSL
More>>>
Short summary description Eaton Pulsar CL5 TEL FN Black 5 AC outlet(s) 220 V 1.8 m:
This short summary of the Eaton Pulsar CL5 TEL FN Black 5 AC outlet(s) 220 V 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Pulsar CL5 TEL FN, 1110 J, 5 AC outlet(s), 220 V, Black, 52 dB, 1.8 m

Long summary description Eaton Pulsar CL5 TEL FN Black 5 AC outlet(s) 220 V 1.8 m:
This is an auto-generated long summary of Eaton Pulsar CL5 TEL FN Black 5 AC outlet(s) 220 V 1.8 m based on the first three specs of the first five spec groups.

Eaton Pulsar CL5 TEL FN. Surge energy rating: 1110 J, AC outlets quantity: 5 AC outlet(s), Nominal input voltage: 220 V. Product colour: Black, EMI/RFI noise filtering: 52 dB. Cable length: 1.8 m, Weight: 800 g. Dimensions (WxDxH): 134 x 46 x 250 mm. Maximum spike current: 30000 A

Brand Image Product code Product Stock Price from
Eaton

Eaton Pulsar CL5 FN Black 5 AC outlet(s) 220 V 1.8 m
(show image)
66531 Pulsar CL5 FN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL8 Tel+TV USE(FR) Blue 8 AC outlet(s) 220 V 1.8 m
(show image)
66521 Pulsar CL8 Tel+TV USE(FR) 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL8 Tel+TV Blue 8 AC outlet(s) 220 V 1.8 m
(show image)
66522 Pulsar CL8 Tel+TV 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL5 TV Black 5 AC outlet(s) 220 V 1.8 m
(show image)
66520 Pulsar CL5 TV 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL5 TV USE(FR) Black 5 AC outlet(s) 220 V 1.8 m
(show image)
66519 Pulsar CL5 TV USE(FR) 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL1 Tel Black 1 AC outlet(s) 220 V
(show image)
66512 Pulsar CL1 Tel 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL1 Tel
(show image)
66511 Pulsar CL1 Tel 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL5 Tel Black 5 AC outlet(s) 220 V 1.8 m
(show image)
66518 Pulsar CL5 Tel 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL5 USE(FR) Black 5 AC outlet(s) 220 V 1.8 m
(show image)
66515 Pulsar CL5 USE(FR) 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL1 Tel Black 1 AC outlet(s) 220 V
(show image)
66514 Pulsar CL1 Tel 0.00
(excl. VAT)
0 (incl. VAT)