location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama LH7575UHS-B1AG Signage Display Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH7575UHS-B1AG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH7575UHS-B1AG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570123483
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 15:34:59
The date of the most recent change of this product data-sheet in Icecat.
Drawing (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iiyama LH7575UHS-B1AG user manual (8.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iiyama LH7575UHS-B1AG Signage Display Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Digital signage flat panel Black
  • - 190.5 cm (75") 3840 x 2160 pixels LCD 500 cd/m²
  • - 8 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
Long product name iiyama LH7575UHS-B1AG Signage Display Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7 :
The long product name of iiyama LH7575UHS-B1AG Signage Display Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

75", 3840x2160, 16:9, IPS, HDMI, DP, RS-232C, RJ-45, RMS 2x 10W, USB, Android OS 11
More>>>
iiyama LH7575UHS-B1AG Signage Display Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7:
The official description of iiyama LH7575UHS-B1AG Signage Display Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

75" 4K UHD Professional Digital Signage 24/7 display featuring Android OS, FailOver and Intel® SDM slot

Choose non-stop high performance and reliability with the ideal all-in-one signage solution for mission critical environments. The LH7575UHS from iiyama can be operated in landscape or portrait orientation in continual around the clock environments, 24/7 without any interruption. Its versatility can be adapted to your industry’s display needs. On-board Android 11 OS means you can easily customize the display to your needs and install applications directly to it.

The on-board iiSignage² (Content Management System) gives you total control of your messaging and advertising remotely and safely. The SDM Slot provides embedded PC option for total flexibility, security and control, while the FailOver feature ensures your content is always actively displayed through your choice of inputs. The built-in (and removable) WiFi module means this series is ready for remote content delivery using your network.

With the EShare app you bring effortless ideation and efficient collaboration in your enterprise or school. You can start sharing wirelessly easier than ever before.

ANDROID OS
Thanks to Android OS, you can easily customize the display to your needs by installing applications directly to it.

IISIGNAGE²
iiSignage² is our digital signage content management platform to easily show and control your content and to manage your displays in a secure way. The Content Management System (CMS) gives you total control of your messaging and advertising remotely and safely.

SIGNAL FAILOVER
FailOver is a feature which automatically detects input sources. When there is no signal on the default input it will automatically switch to the next available input. FailOver allows customers to prioritize a number of inputs (incl. Browser, Media Player and Custom) and ensures your content is always actively displayed, assuring active content at all times.

SMART DISPLAY MODULE
A Smart Display Module (Small/Large) is a plug-in module which can easily be inserted into the most stylish and ultra-slim displays. This small sized module delivers great performance with minimum implementation and management. Available as optional.

4K
UHD resolution (3840x2160), better known as 4K, offers a gigantic viewable area with 4 times more information and work space than a Full HD screen. Due to the high DPI (dots per inch), it displays an incredibly sharp and crisp image.

Short summary description iiyama LH7575UHS-B1AG Signage Display Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7:
This short summary of the iiyama LH7575UHS-B1AG Signage Display Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama LH7575UHS-B1AG, Digital signage flat panel, 190.5 cm (75"), LCD, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description iiyama LH7575UHS-B1AG Signage Display Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7:
This is an auto-generated long summary of iiyama LH7575UHS-B1AG Signage Display Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7 based on the first three specs of the first five spec groups.

iiyama LH7575UHS-B1AG. Product design: Digital signage flat panel. Display diagonal: 190.5 cm (75"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Android 11. Product colour: Black

Display
Panel type
IPS
Display diagonal *
190.5 cm (75")
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
500 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.07 billion colours
Pixel pitch
0.429 x 0.429 mm
Active display area (W x H)
1650 x 928 mm
Display diagonal (metric)
189.3 cm
Maximum frame rate
60 fps
Horizontal scan range
28 - 160 kHz
Haze rate
25%
RGB colour space
sRGB
Ports & interfaces
HDMI ports quantity *
3
HDMI version
2.0
DisplayPorts quantity *
1
DisplayPort version
1.2
USB port *
Yes
USB ports quantity
2
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
PC Audio in
Yes
RS-232C
Yes
Remote (IR) input
1
Remote (IR) output
1
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Orientation
Horizontal/Vertical
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Bezel width (bottom)
1.49 cm
Bezel width (side)
1.49 cm
Bezel width (top)
1.49 cm
Performance
Purpose *
Universal
On Screen Display (OSD)
Yes
Performance
Number of OSD languages
15
On Screen Display (OSD) languages
Simplified Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Japanese, Polish, Russian, Swedish
Operating hours (hours/days)
24/7
HDCP
Yes
HDCP version
2.2
Mean time between failures (MTBF)
44000 h
Power
Power consumption (typical) *
189 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
189 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Computer system
Built-in processor *
Yes
Processor manufacturer
ARM
Processor family
ARM Cortex
Processor architecture
ARM Cortex-A53+Cortex-A73
Processor cores
4
Internal memory
4 GB
On-board graphics card model
ARM Mali-G52
Internal storage capacity
32 GB
Operating system installed
Android 11
Weight & dimensions
Display width
1679.5 mm
Display depth
55 mm
Display height
958.5 mm
Display weight
29.5 kg
Packaging data
Package width
1883 mm
Package depth
186 mm
Package height
1140 mm
Package weight
41 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC, HDMI, RS-232
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Certificates
Certification
CB, CE, TÜV-Bauart, EAC, ErP, WEEE, REACH
Logistics data
Harmonized System (HS) code
85285210
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Other features
Quick start guide
Yes
Housing material
Metal
Country Distributor
Nederland 2 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)