Philips logo

Philips Viva Collection HD9226/23 fryer Double 2.2 L Stand-alone 1425 W Hot air fryer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7089
Info modified on:
18 Apr 2024, 14:49:12
Bullet Points Philips Viva Collection HD9226/23 fryer Double 2.2 L Stand-alone 1425 W Hot air fryer Black:
  • - Rapid Air technology
  • - Unique product design
  • - Versatile cooking
  • - International recipe booklet
  • - Double layer accessory
  • - Time and Temp control
  • - Dishwasher safe parts
Long product name Philips Viva Collection HD9226/23 fryer Double 2.2 L Stand-alone 1425 W Hot air fryer Black:

Philips Viva Collection Airfryer

Philips Viva Collection HD9226/23 fryer Double 2.2 L Stand-alone 1425 W Hot air fryer Black:

With rapid air technology for the perfect results


The healthy way to fry!
Philips unique Rapid Air Technology lets you fry with air to make food that is crispy on the outside and tender on the inside. Little or no oil is needed to ensure perfect texture and delicious results!

Short summary description Philips Viva Collection HD9226/23 fryer Double 2.2 L Stand-alone 1425 W Hot air fryer Black:

Philips Viva Collection HD9226/23, Hot air fryer, 2.2 L, 0.8 kg, Rapid Air, Double, Black

Long summary description Philips Viva Collection HD9226/23 fryer Double 2.2 L Stand-alone 1425 W Hot air fryer Black:

Philips Viva Collection HD9226/23. Product type: Hot air fryer, Capacity: 2.2 L, Fryer food capacity: 0.8 kg. Construction type: Double, Product colour: Black, Control type: Buttons, Rotary. Power: 1425 W, AC input voltage: 110 V, AC input frequency: 50 - 60 Hz. Width: 287 mm, Depth: 384 mm, Height: 315 mm

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer Philips Viva Collection HD9226/23 fryer Double 2.2 L Stand-alone 1425 W Hot air fryer Black HD9226/23:
Compared to fresh fries prepared in a conventional Philips fryer.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.