location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HD9220/96 fryer Single Stand-alone 1425 W Hot air fryer Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9220/96
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9220/96 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020080486 show
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 14:43:34
The date of the most recent change of this product data-sheet in Icecat.
Philips HD9220/96 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Viva Collection HD9220/96 fryer Single Stand-alone 1425 W Hot air fryer Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Versatile cooking
  • - International recipe booklet
  • - Time and Temp control
  • - Rapid Air technology
  • - Unique product design
  • - Dishwasher safe parts
Long product name Philips Viva Collection HD9220/96 fryer Single Stand-alone 1425 W Hot air fryer Red :
The long product name of Philips Viva Collection HD9220/96 fryer Single Stand-alone 1425 W Hot air fryer Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Viva Collection Airfryer
More>>>
Philips Viva Collection HD9220/96 fryer Single Stand-alone 1425 W Hot air fryer Red:
The official description of Philips Viva Collection HD9220/96 fryer Single Stand-alone 1425 W Hot air fryer Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With rapid air technology for the perfect results


The healthy way to fry!
Philips unique Rapid Air Technology lets you fry with air to make food that is crispy on the outside and tender on the inside. Little or no oil is needed to ensure perfect texture and delicious results!

Short summary description Philips Viva Collection HD9220/96 fryer Single Stand-alone 1425 W Hot air fryer Red:
This short summary of the Philips Viva Collection HD9220/96 fryer Single Stand-alone 1425 W Hot air fryer Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HD9220/96, Hot air fryer, 0.8 kg, Rapid Air, 30 min, Single, Red

Long summary description Philips Viva Collection HD9220/96 fryer Single Stand-alone 1425 W Hot air fryer Red:
This is an auto-generated long summary of Philips Viva Collection HD9220/96 fryer Single Stand-alone 1425 W Hot air fryer Red based on the first three specs of the first five spec groups.

Philips Viva Collection HD9220/96. Product type: Hot air fryer, Fryer food capacity: 0.8 kg, Low-fat frying technology: Rapid Air. Construction type: Single, Product colour: Red, Control type: Rotary. Power: 1425 W, AC input voltage: 110 V, AC input frequency: 50 - 60 Hz. Width: 315 mm, Depth: 287 mm, Height: 384 mm

With the Airfryer you can fry, grill, roast and even bake
With the Airfryer you can fry, grill, roast and even bake

Not just great for frying, the innovative Philips Airfryer with Rapid Air technology also lets you grill, bake and even roast your favorite dishes for a one stop solution for all of your meals.

Recipe booklet full of inspiring recipes

This recipe book created by culinary experts gives inspiration for a variety of low-fat fried food that you can cook in the Airfryer. It also introduces you to recipes that showcase the versatility of the appliance so that you can grill, bake and even roast food healthier, faster and more conveniently.

Manually adjustable time and temperature control
Manually adjustable time and temperature control

Its integrated timer allows you to pre-set cooking times of up to 30 minutes. The auto-off function includes a "ready" sound indicator. The fully adjustable temperature control allows you to pre-set the best cooking temperature for your food up to 390 Fahrenheit. Enjoy crispy golden-brown fries, snacks, chicken, meat and more, all prepared at the right time and temperature for the best result!

Healthy frying with Rapid Air technology
Healthy frying with Rapid Air technology

Using Rapid Air technology, the Airfryer circulates hot air around a metal mesh cooking basket, requiring little or no oil as it fries, bakes and grills. The starfish design on the bottom of the Airfryer facilitates air circulation, ensuring your favorite foods cook evenly.

Unique design for delicious and low-fat cooking results
Unique design for delicious and low-fat cooking results

Philips Airfryer's unique design which combines fast circulating superheated air, starfish design and optimal heating profile allows you to fry a variety of delicious meals in a fast, easy and healthier way without necessarily adding oil.

Easy to clean and creates less smell than normal fryers
Easy to clean and creates less smell than normal fryers

The removable nonstick coated drawer and the food basket are dishwasher safe for a quick and easy clean up. Philips Airfryer with Rapid Air Technology saves you and your home from the smell of fried oil comparted to a regular fryer.

Performance
Fryer food capacity *
0.8 kg
Low-fat frying technology
Rapid Air
Product type *
Hot air fryer
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Adjustable thermostat
Yes
Timer duration
30 min
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Red
Material
Polypropylene (PP)
Handle(s)
Yes
Removable bowl *
Yes
Cord storage
Yes
Non-slip feet
Yes
Easy to clean
Yes
Design
Cool wall housing
Yes
Control type *
Rotary
Dishwasher-proof parts *
Yes
Indication
Built-in display *
No
Ready alarm
Yes
Ready indicator
Yes
Power
Power *
1425 W
Auto power off
Yes
AC input voltage
110 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
315 mm
Depth
287 mm
Height
384 mm
Weight
7 kg
Packaging content
Recipe book
Yes
Disclaimer Philips Viva Collection HD9220/96 fryer Single Stand-alone 1425 W Hot air fryer Red:
Disclaimer

Compared to fresh fries prepared in a conventional Philips fryer.