location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC559/60 garment steamer Upright garment steamer 1.8 L 2000 W Gold, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC559/60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC559/60 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 12:20:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips GC559/60 garment steamer Upright garment steamer 1.8 L 2000 W Gold, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Upright garment steamer
  • - 1.8 L
  • - Heating time: 1 min
  • - Variable steam
  • - Removable water tank
  • - 2000 W
  • - Gold, White
More>>>
Short summary description Philips GC559/60 garment steamer Upright garment steamer 1.8 L 2000 W Gold, White:
This short summary of the Philips GC559/60 garment steamer Upright garment steamer 1.8 L 2000 W Gold, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC559/60, Upright garment steamer, 1.8 L, 1 min, Gold, White, 40 g/min, 1.6 m

Long summary description Philips GC559/60 garment steamer Upright garment steamer 1.8 L 2000 W Gold, White:
This is an auto-generated long summary of Philips GC559/60 garment steamer Upright garment steamer 1.8 L 2000 W Gold, White based on the first three specs of the first five spec groups.

Philips GC559/60. Device type: Upright garment steamer, Water tank capacity: 1.8 L, Heating time: 1 min. Power: 2000 W, AC input voltage: 220 - 240 V. Width: 330 mm, Depth: 370 mm, Height: 1730 mm

Features
Device type *
Upright garment steamer
Water tank capacity *
1.8 L
Heating time *
1 min
Variable steam
Yes
Number of settings
5
Product colour *
Gold, White
Adjustable pole height
Yes
Continuous steam performance
40 g/min
Cord length
1.6 m
Hose length
1.3 m
Removable water tank
Yes
Adjustable double pole
Yes
Hang & lock
Yes
Power
Power *
2000 W
AC input voltage
220 - 240 V
Weight & dimensions
Width
330 mm
Depth
370 mm
Height
1730 mm
Package width
370 mm
Package depth
645 mm
Package height
460 mm
Packaging content
Brush included
Yes
Protection gloves
Yes
Manual
Yes