HP logo

HP Series 7 Pro 27 inch 4K Conferencing Monitor - 727pm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27709
Info modified on:
30 Oct 2024, 09:16:12
Bullet Points HP Series 7 Pro 27 inch 4K Conferencing Monitor - 727pm:
  • - Collaborate like you’re face to face thanks to the stunningly realistic Poly Studio AI webcam and audio with effortless AI experiences across any OS.
  • - This powerful 100W Thunderbolt™ 4 display seamlessly delivers high-speed data and charges devices with unhindered performance — all on a clean desk.<sup>[1]</sup>
  • - Make beautiful things thanks to factory-calibrated color accuracy on an IPS Black 4K monitor with 98% Display P3<sup>[3]</sup> for billions of realistic colors.<sup>[4]</sup>
  • - Thoughtfully made with at least 90% recycled plastic content<sup>[5]</sup> and 90% recycled aluminum in the stand.
Warranty:
HP three-year limited warranty
Long product name HP Series 7 Pro 27 inch 4K Conferencing Monitor - 727pm:

Series 7 Pro 27 inch 4K Conferencing Monitor - 727pm

HP Series 7 Pro 27 inch 4K Conferencing Monitor - 727pm:

Intelligent conferencing: Recreating reality
Effortlessly make a great impression with built-in AI on the HP 27" 4K Conferencing Monitor. Intelligent conferencing delivers productive, high-quality collaboration every time. And it's all on a dazzling display with powerful Thunderbolt™ 4.

Short summary description HP Series 7 Pro 27 inch 4K Conferencing Monitor - 727pm:

HP Series 7 Pro 27 inch 4K Conferencing Monitor - 727pm, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black

Long summary description HP Series 7 Pro 27 inch 4K Conferencing Monitor - 727pm:

HP Series 7 Pro 27 inch 4K Conferencing Monitor - 727pm. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Series 7 Pro 27 inch 4K Conferencing Monitor - 727pm 8K135AA#ABB:
[1] For full Thunderbolt™ 4 functionality, host PC must support Thunderbolt™ 4.
[2] A DreamColor-class display is defined by 1) Factory calibrated color accuracy with Delta E < 2 for each measured color, 2) 10-bit color (either True 10-bit or 8bit +FRC) , and 3) a color gamut of 98% Display P3 or greater.
[3] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[7] Requires external colorimeter or spectrometer via USB-C® and HP Display Center. Host PC requires Windows 10 or higher or MacOS 12 or higher. HP Display Center for Windows is available on the Microsoft store. For Windows and MacOS, it's available on support.hp.com.
[8] For KVM compatibility, if connected PCs do not have USB-C® port, user will need a USB-C® to A cable. Sold separately.
[9] Comes with AC power cord, DisplayPort™ 1.4 cable; HDMI 2.0 cable; USB Type-A to C cable; and Thunderbolt™ 4 cable.
[10] Host PC requires Windows 10 or higher. HP Display Center is available for download on the Microsoft store for Windows or support.hp.com for Windows and MacOS.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 3840 × 2160 at 60 Hz with 10-bit color using one DisplayPort™, HDMI, or USB-C (DisplayPort™ alt mode), Thunderbolt™. The video card of the connected PC must be capable of supporting 3840 × 2160 at 60 Hz and include 1 HDMI or 1 DisplayPort™ outputs to drive the monitor at the Preferred Mode.
Number of colors through A-FRC technology.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.