location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco HD8602/54 coffee maker Capsule coffee machine 0.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8602/54
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8602/54 show
Show alternative article codes used in the online market place
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 14:53:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco HD8602/54 coffee maker Capsule coffee machine 0.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Capsule coffee machine 0.7 L
  • - Coffee capsule
  • - 8 cups 15 bar
  • - Hot water system
  • - Coffee making Espresso making
  • - 1850 W
  • - Red
More>>>
Short summary description Saeco HD8602/54 coffee maker Capsule coffee machine 0.7 L:
This short summary of the Saeco HD8602/54 coffee maker Capsule coffee machine 0.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco HD8602/54, Capsule coffee machine, 0.7 L, Coffee capsule, 1850 W, Red

Long summary description Saeco HD8602/54 coffee maker Capsule coffee machine 0.7 L:
This is an auto-generated long summary of Saeco HD8602/54 coffee maker Capsule coffee machine 0.7 L based on the first three specs of the first five spec groups.

Saeco HD8602/54. Product type: Capsule coffee machine, Water tank capacity: 0.7 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Capacity in cups: 8 cups. Power: 1850 W. Product colour: Red

Performance
Coffee capsule/pod system
Caffitaly
Reservoir for brewed coffee *
Cup
Capacity in cups *
8 cups
Maximum operating pressure
15 bar
Built-in grinder *
No
Milk tank capacity
0.12 L
Hot water system *
Yes
Heating system
Boiler
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
0.7 L
Coffee input type *
Coffee capsule
Dishwasher-proof parts
Yes
Number of water boilers
1
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Caffe Crema making
Yes
Ergonomics
Housing material
Metal, Plastic, Stainless steel
Control type *
Buttons
Built-in display *
No
Ergonomics
Removable water tank
Yes
Product colour *
Red
Removable drip tray
Yes
Cord length
0.8 m
Power
Power *
1850 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
150 mm
Depth
360 mm
Height
265 mm
Weight
4 kg
Packaging data
Package width
226 mm
Package depth
391 mm
Package height
358 mm
Packaging content
Milk frother included
Yes
Other features
Pump pressure
15 bar
Country of production
Romania
Heating element material
Stainless steel