location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo HD7810/75 coffee maker Fully-auto Pod coffee machine 1.2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7810/75
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7810/75
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2024 11:48:01
The date of the most recent change of this product data-sheet in Icecat.
Senseo HD7810/75 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Senseo HD7810/75 coffee maker Fully-auto Pod coffee machine 1.2 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large coffee pod variety
  • - Delicious coffee foam layer
  • - Two cups in less than a minute
  • - One button operation
  • - Removable water reservoir
  • - Automatic shut-off
Long product name Senseo HD7810/75 coffee maker Fully-auto Pod coffee machine 1.2 L :
The long product name of Senseo HD7810/75 coffee maker Fully-auto Pod coffee machine 1.2 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Senseo HD 7810/75 Coffee pod machine
More>>>
Senseo HD7810/75 coffee maker Fully-auto Pod coffee machine 1.2 L:
The official description of Senseo HD7810/75 coffee maker Fully-auto Pod coffee machine 1.2 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The senseo® original design coffee machine


Single serve gourmet coffee
Make your coffee moments truly special with SENSEO®. This unique system combines the easy-to-use SENSEO® coffee machine with the specially developed Douwe Egberts SENSEO® coffee pods, giving you a smooth coffee with a delicious foam layer.

Short summary description Senseo HD7810/75 coffee maker Fully-auto Pod coffee machine 1.2 L:
This short summary of the Senseo HD7810/75 coffee maker Fully-auto Pod coffee machine 1.2 L data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo HD7810/75, Pod coffee machine, 1.2 L, Coffee pod, 1450 W, Blue

Long summary description Senseo HD7810/75 coffee maker Fully-auto Pod coffee machine 1.2 L:
This is an auto-generated long summary of Senseo HD7810/75 coffee maker Fully-auto Pod coffee machine 1.2 L based on the first three specs of the first five spec groups.

Senseo HD7810/75. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1.2 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 5 cups, Number of spouts: 2. Power: 1450 W. Product colour: Blue

Large coffee pod variety to accomodate choice
Large coffee pod variety to accomodate choice

With more than 250 years of experience, Douwe Egberts knows exactly how to roast and grind carefully selected coffee beans for the best taste. Therefore Douwe Egberts SENSEO® coffee pod varieties represent the finest coffee selection as a guarantee for premium taste. The different blends and flavors ensure a wide range of choice for different moments and tastes.

Delicious coffee foam layer for your special coffee moment
Delicious coffee foam layer for your special coffee moment

The fine Douwe Egberts SENSEO® coffee selection and the unique SENSEO® brewing system make sure that your perfect cup of coffee always comes with a rich and delicious coffee foam layer - proof of premium taste and quality.

1 or 2 cups of SENSEO® coffee in less than a minute
1 or 2 cups of SENSEO® coffee in less than a minute

With the SENSEO® coffeemaker you can have your perfect cup of delicious, freshly brewed coffee in approximately 30 seconds and two cups in less than a minute.

One button operation for total control
One button operation for total control

Brewing your perfect cup of coffee has never been so simple. You can easily select the number of cups by choosing between the 1 cup or 2 cup buttons of your SENSEO® coffee machine.

Removable water reservoir for less refills
Removable water reservoir for less refills

The removable water reservoir of the coffee machine can accomodate 6 cups of coffee and therefore allows for less refills.

Automatic shut-off for less energy consumption
Automatic shut-off for less energy consumption

With this function, your SENSEO® coffee machine automatically switches off after 60 minutes, allowing you to save energy.

Performance
Coffee maker type *
Fully-auto
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Capacity in cups *
5 cups
Built-in grinder *
No
Number of spouts
2
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
1.2 L
Coffee input type *
Coffee pod
Dishwasher-proof parts
Yes
Country of origin
China, Poland
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Control type *
Buttons
Ergonomics
Product colour *
Blue
Cord length
0.8 m
Power
Power *
1450 W
AC input voltage
120 V
AC input frequency
60 Hz
Auto power off
Yes
Auto power off after (max)
60 min
Weight & dimensions
Width
210 mm
Depth
310 mm
Height
380 mm
Weight
2 kg
Packaging data
Package width
395 mm
Package depth
229 mm
Package height
375 mm