location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD9870/10 fryer Single Stand-alone 2225 W Hot air fryer Champagne, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9870/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9870/10 show
Show alternative article codes used in the online market place
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 21:09:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HD9870/10 fryer Single Stand-alone 2225 W Hot air fryer Champagne, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single Stand-alone Hot air fryer 1.4 kg Champagne, White
  • - Frying function Baking function Keep warm function
  • - LED Built-in display Remaining time indication
  • - 2225 W
More>>>
Short summary description Philips HD9870/10 fryer Single Stand-alone 2225 W Hot air fryer Champagne, White:
This short summary of the Philips HD9870/10 fryer Single Stand-alone 2225 W Hot air fryer Champagne, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD9870/10, Hot air fryer, 1.4 kg, China, Single, Champagne, White, Buttons, Rotary

Long summary description Philips HD9870/10 fryer Single Stand-alone 2225 W Hot air fryer Champagne, White:
This is an auto-generated long summary of Philips HD9870/10 fryer Single Stand-alone 2225 W Hot air fryer Champagne, White based on the first three specs of the first five spec groups.

Philips HD9870/10. Product type: Hot air fryer, Fryer food capacity: 1.4 kg, Country of origin: China. Construction type: Single, Product colour: Champagne, White, Control type: Buttons, Rotary. Display type: LED. Power: 2225 W. Width: 321 mm, Depth: 433 mm, Height: 315 mm

Performance
Fryer food capacity *
1.4 kg
Product type *
Hot air fryer
Frying function *
Yes
Baking function *
Yes
Keep warm function
Yes
Country of origin
China
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Champagne, White
Material
Plastic
Handle(s)
Yes
Cord storage
Yes
Cord length
0.8 m
Cool wall housing
Yes
On/off switch
Yes
Control type *
Buttons, Rotary
Design
Dishwasher-proof parts *
Yes
Indication
Built-in display *
Yes
Display type
LED
Indication light
Yes
Ready alarm
Yes
Remaining time indication
Yes
Power
Power *
2225 W
Auto power off
Yes
Weight & dimensions
Width
321 mm
Depth
433 mm
Height
315 mm
Weight
7.99 kg
Packaging content
Manual
Yes