location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 2000 series NA230/09 Airfryer 6.2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
2000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2000 Series NA230/09 Airfryer 2000 series 6.2 L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NA230/09 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389035050 show
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 23:37:43
The date of the most recent change of this product data-sheet in Icecat.
Philips NA230/09 user manual (15.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 2000 series NA230/09 Airfryer 6.2 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 90% less fat
  • - 13 cooking methods in one
  • - Cooking window
  • - Touchscreen control
  • - HomeID Recipe App
  • - Quick and easy to clean
  • - Perfectly sized
  • - Save time and energy
  • - RapidAir technology
Long product name Philips 2000 series NA230/09 Airfryer 6.2 L :
The long product name of Philips 2000 series NA230/09 Airfryer 6.2 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips 2000 Series Airfryer 2000 series 6.2 L
More>>>
Philips 2000 series NA230/09 Airfryer 6.2 L:
The official description of Philips 2000 series NA230/09 Airfryer 6.2 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Watch as you cook tasty dishes effortlessly
Crispy outside, tender inside. Unique RapidAir technology saves time and energy, without compromising on taste. Watch through the cooking window while your favourite ingredients turn into delicious food in under 15 minutes.

Short summary description Philips 2000 series NA230/09 Airfryer 6.2 L:
This short summary of the Philips 2000 series NA230/09 Airfryer 6.2 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 2000 series NA230/09 Airfryer 6.2 L, Hot air fryer, 6.2 L, 0.8 kg, Rapid Air, 60 °C, 200 °C

Long summary description Philips 2000 series NA230/09 Airfryer 6.2 L:
This is an auto-generated long summary of Philips 2000 series NA230/09 Airfryer 6.2 L based on the first three specs of the first five spec groups.

Philips 2000 series NA230/09 Airfryer 6.2 L. Product type: Hot air fryer, Capacity: 6.2 L, Fryer food capacity: 0.8 kg. Construction type: Single, Product colour: Black, Control type: Touch. Power: 1700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 309 mm, Depth: 404 mm, Height: 308 mm

Enjoy healthy food with up to 90% less fat*
Enjoy healthy food with up to 90% less fat*

Cooking with hot air prepares your favourite dishes with up to 90% less fat without compromising on taste.

13 cooking methods at the touch of a button
13 cooking methods at the touch of a button

Airfry, bake, grill, roast and more. Set the time and temperature manually, or use the preset functions to unlock 13 different ways of cooking at your fingertips, including reheating, defrosting and keep warm.

Cooking window to watch while you cook
Cooking window to watch while you cook

No more guessing. Keep an eye on your food to watch while it cooks and see when it's done to perfection!

Touchscreen for effortless control
Touchscreen for effortless control

Easy-to-use touchscreen has 9 preset functions to choose from: frozen chips, fresh chips, chicken drumsticks, meat, fish, breakfast, vegetables, cake and keep warm.

Tasty recipes tailored to your Airfryer in our HomeID App
Tasty recipes tailored to your Airfryer in our HomeID App

Discover thousands of free recipes and specific settings for your Air fryer. 93% of users say the HomeID app makes cooking easier.**

Quick and easy cleanup
Quick and easy cleanup

Save time on cleanup with our non-stick StarPlate that can be put in the dishwasher.

Perfect size for any kitchen with a 6.2 L pan
Perfect size for any kitchen with a 6.2 L pan

The compact design is ideal for every kitchen large or small. Holds up to 800 g of chips, 8 chicken drumsticks or 800 g of vegetables in. 6.2 litre pan.

Save time and lower your energy bills
Save time and lower your energy bills

Cook up to 50% faster and save up to 70% energy when cooking with Philips Airfryer instead of your oven.***

Deliciously crisp with RapidAir technology
Deliciously crisp with RapidAir technology

Crispy on the outside and tender on the inside, with little or no added oil. With its unique starfish design, RapidAir technology creates perfect air flow to cook food quickly and make it tasty every time.

Performance
Capacity *
6.2 L
Fryer food capacity *
0.8 kg
Low-fat frying technology
Rapid Air
Product type *
Hot air fryer
Number of programs
9
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Roasting function
Yes
Keep warm function
Yes
Adjustable thermostat
Yes
Temperature (min)
60 °C
Temperature (max)
200 °C
Preset cooking programs
Yes
Digital timer
Yes
Timer duration
60 min
Country of origin
China
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Black
Cool touch handle(s)
Yes
Handle(s)
Yes
Removable bowl *
Yes
Control panel colour
Black
Design
Cord storage
Yes
Non-slip feet
Yes
Non-stick coating
Yes
Easy to clean
Yes
Viewing window
Yes
Cord length
0.8 m
Cool wall housing
Yes
On/off switch
Yes
Control type *
Touch
Dishwasher-proof parts *
Yes
Indication
Built-in display *
Yes
Power
Power *
1700 W
Auto power off
Yes
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
309 mm
Depth
404 mm
Height
308 mm
Weight
5.35 kg
Technical details
Doesn't contain
Bisphenol A (BPA)
Warranty period
2 year(s)
Disclaimer Philips 2000 series NA230/09 Airfryer 6.2 L:
Disclaimer

*Compared to homemade fries cooked in a conventional deep fat fryer.
**Survey among NutriU users, 6000 respondents, 2021.
***Average percentages based on internal lab measurement with Philips Airfryers; cooking one chicken breast (AF setting 160°C, no preheat) or salmon filet (AF setting 200°C, no preheat) vs. using an A-class oven.