location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC9671/50 steam ironing station 2400 W 1.8 L T-ionicGlide soleplate Brown, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC9671/50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC9671/50 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103854296
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:23:19
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Philips GC9671/50 steam ironing station 2400 W 1.8 L T-ionicGlide soleplate Brown, White:
This short summary of the Philips GC9671/50 steam ironing station 2400 W 1.8 L T-ionicGlide soleplate Brown, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC9671/50, 2400 W, 500 g/min, T-ionicGlide soleplate, 7.5 bar, 1.8 L, 150 g/min

Long summary description Philips GC9671/50 steam ironing station 2400 W 1.8 L T-ionicGlide soleplate Brown, White:
This is an auto-generated long summary of Philips GC9671/50 steam ironing station 2400 W 1.8 L T-ionicGlide soleplate Brown, White based on the first three specs of the first five spec groups.

Philips GC9671/50. Iron power: 2400 W, Steam boost performance: 500 g/min, Soleplate type: T-ionicGlide soleplate. AC input voltage: 220 - 240 V, Energy saving percentage: 50%. Cord length: 1.8 m, Hose length: 1.7 m. Width: 233 mm, Depth: 453 mm, Height: 285 mm. Package width: 310 mm, Package depth: 510 mm, Package height: 350 mm

Features
Iron power *
2400 W
Maximum steam pressure *
7.5 bar
Water tank capacity *
1.8 L
Removable water tank
Yes
Steam boost function
Yes
Heating time
2 min
Steam boost performance *
500 g/min
Continuous steam
Yes
Continuous steam performance *
150 g/min
Vertical steam function
Yes
Soleplate type *
T-ionicGlide soleplate
Calc-clean function
Yes
Product colour *
Brown, White
Suitable for tap water
Yes
Refill any time
Yes
Safe for all fabrics
Yes
Auto shut-off
Yes
Locking
Yes
Power
AC input voltage
220 - 240 V
Energy saving percentage
50%
Energy saving mode
Yes
Energy saving
Yes
Ergonomics
Cord length
1.8 m
Ergonomics
Cord storage
Yes
Hose length
1.7 m
Hose storage
Yes
Indication
Indication light
Yes
Temperature-ready indicator
Yes
Weight & dimensions
Width
233 mm
Depth
453 mm
Height
285 mm
Weight
5.1 kg
Iron weight
800 g
Technical details
Soleplate gliding star rating
5
Soleplate scratch-resistance star rating
5
Recyclable packaging material
100%
Packaging content
Manual
Yes
Packaging data
Package width
310 mm
Package depth
510 mm
Package height
350 mm
Package weight
7.3 kg