location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC6640/27 steam ironing station 2400 W 1.2 L SteamGlide soleplate Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC6640/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC6640/27 show
Show alternative article codes used in the online market place
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 07:09:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips GC6640/27 steam ironing station 2400 W 1.2 L SteamGlide soleplate Blue, White:
This short summary of the Philips GC6640/27 steam ironing station 2400 W 1.2 L SteamGlide soleplate Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC6640/27, 2400 W, 180 g/min, SteamGlide soleplate, 5 bar, 1.2 L, 110 g/min

Long summary description Philips GC6640/27 steam ironing station 2400 W 1.2 L SteamGlide soleplate Blue, White:
This is an auto-generated long summary of Philips GC6640/27 steam ironing station 2400 W 1.2 L SteamGlide soleplate Blue, White based on the first three specs of the first five spec groups.

Philips GC6640/27. Iron power: 2400 W, Steam boost performance: 180 g/min, Soleplate type: SteamGlide soleplate. AC input voltage: 220 - 240 V. Cord length: 1.8 m, Hose length: 1.6 m. Width: 198 mm, Depth: 346 mm, Height: 217 mm. Package width: 264 mm, Package depth: 404 mm, Package height: 303 mm

Features
Iron power *
2400 W
Maximum steam pressure *
5 bar
Water tank capacity *
1.2 L
Heating time
2 min
Steam boost performance *
180 g/min
Continuous steam
Yes
Continuous steam performance *
110 g/min
Variable steam
Yes
Soleplate type *
SteamGlide soleplate
Automatic anti-calc *
Yes
Calc-clean function
Yes
Product colour *
Blue, White
Suitable for tap water
Yes
Locking
Yes
Power
AC input voltage
220 - 240 V
Ergonomics
Cord length
1.8 m
Cord storage
Yes
Hose length
1.6 m
Hose storage
Yes
Swivel cord
Yes
Indication
Indication light
Yes
Temperature-ready indicator
Yes
Weight & dimensions
Width
198 mm
Depth
346 mm
Height
217 mm
Weight
2.6 kg
Iron weight
1.1 kg
Packaging data
Package width
264 mm
Package depth
404 mm
Package height
303 mm