location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC369/80 garment steamer Handheld garment steamer 0.07 L 1300 W Black, Copper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC369/80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC369/80 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:17:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips GC369/80 garment steamer Handheld garment steamer 0.07 L 1300 W Black, Copper
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld garment steamer
  • - 0.07 L
  • - Heating time: 1 min
  • - 1300 W
  • - Black, Copper
More>>>
Short summary description Philips GC369/80 garment steamer Handheld garment steamer 0.07 L 1300 W Black, Copper:
This short summary of the Philips GC369/80 garment steamer Handheld garment steamer 0.07 L 1300 W Black, Copper data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC369/80, Handheld garment steamer, 0.07 L, 1 min, Black, Copper, 24 g/min, 3 m

Long summary description Philips GC369/80 garment steamer Handheld garment steamer 0.07 L 1300 W Black, Copper:
This is an auto-generated long summary of Philips GC369/80 garment steamer Handheld garment steamer 0.07 L 1300 W Black, Copper based on the first three specs of the first five spec groups.

Philips GC369/80. Device type: Handheld garment steamer, Water tank capacity: 0.07 L, Heating time: 1 min. Power: 1300 W, AC input voltage: 220-240 V. Package width: 180 mm, Package depth: 113 mm, Package height: 79 mm

Features
Device type *
Handheld garment steamer
Water tank capacity *
0.07 L
Heating time *
1 min
Vertical & horizontal steam function
Yes
Product colour *
Black, Copper
Continuous steam
Yes
Continuous steam performance
24 g/min
Indication light
Yes
Cord length
3 m
Features
Safe for all fabrics
Yes
Power
Power *
1300 W
AC input voltage
220-240 V
Weight & dimensions
Package width
180 mm
Package depth
113 mm
Package height
79 mm
Packaging content
Brush included
Yes
Protection gloves
Yes