location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelikan 1 Cartridge HighCapacity, +66% yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan Check ‘Pelikan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Cartridge HighCapacity, +66% yield
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
623201
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4018474623201
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Pelikan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:46:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pelikan 1 Cartridge HighCapacity, +66% yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - Black toner page yield: 10000 pages
  • - Laser printing
Warranty: Pelikan offers 3 years warranty on all printer supplies and takes over the warranty on the printer if a Pelikan cartridge is inside.
Long product name Pelikan 1 Cartridge HighCapacity, +66% yield :
The long product name of Pelikan 1 Cartridge HighCapacity, +66% yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 Cartridge HighCapacity, +66% yield
More>>>
Short summary description Pelikan 1 Cartridge HighCapacity, +66% yield:
This short summary of the Pelikan 1 Cartridge HighCapacity, +66% yield data-sheet is auto-generated and uses the product title and the first six key specs.

Pelikan 1 Cartridge HighCapacity, +66% yield, 10000 pages, Black

Long summary description Pelikan 1 Cartridge HighCapacity, +66% yield:
This is an auto-generated long summary of Pelikan 1 Cartridge HighCapacity, +66% yield based on the first three specs of the first five spec groups.

Pelikan 1 Cartridge HighCapacity, +66% yield. Black toner page yield: 10000 pages, Printing colours: Black

Brand Image Product code Product Stock Price from
Prime Printing Technologies

Prime Printing Technologies C8061X toner cartridge 1 pc(s) Black
(show image)
C8061X C8061X 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H61X toner cartridge 1 pc(s) Black Greenman H61X toner cartridge 1 pc(s) Black
(show image)
H61X H61X 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H61J toner cartridge 1 pc(s) Black Greenman H61J toner cartridge 1 pc(s) Black
(show image)
H61J H61J 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 61A (C8061A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 61A (C8061A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15114DK Black Laser Toner - HP 61A (C8061A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 61X (C8061X) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 61X (C8061X) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15019DK Black Laser Toner - HP 61X (C8061X) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)