location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab Plus Sleeve 29.2 cm (11.5") Sleeve case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tab Plus Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZG38C05800
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530298851 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 11:31:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab Plus Sleeve 29.2 cm (11.5") Sleeve case Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-around protection
  • - Lightweight and durable design
  • - Made with Dupont™ Tyvek® material + PU leather
Warranty: 2 years
Long product name Lenovo Tab Plus Sleeve 29.2 cm (11.5") Sleeve case Grey :
The long product name of Lenovo Tab Plus Sleeve 29.2 cm (11.5") Sleeve case Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tab Plus Sleeve
More>>>
Lenovo Tab Plus Sleeve 29.2 cm (11.5") Sleeve case Grey:
The official description of Lenovo Tab Plus Sleeve 29.2 cm (11.5") Sleeve case Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Encase Lenovo Tab Plus in sleek, responsibly chosen style with Dupont™ Tyvek® material and PU leather
sleeve. The sleeve offers all-around protection in a lightweight, durable, and breathable design. It is
the perfect blend of fashion and function for the music-loving, on-the-go generation. Stay protected,
stay stylish.

Short summary description Lenovo Tab Plus Sleeve 29.2 cm (11.5") Sleeve case Grey:
This short summary of the Lenovo Tab Plus Sleeve 29.2 cm (11.5") Sleeve case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab Plus Sleeve, Sleeve case, Lenovo, Tab Plus, 29.2 cm (11.5"), 282 g

Long summary description Lenovo Tab Plus Sleeve 29.2 cm (11.5") Sleeve case Grey:
This is an auto-generated long summary of Lenovo Tab Plus Sleeve 29.2 cm (11.5") Sleeve case Grey based on the first three specs of the first five spec groups.

Lenovo Tab Plus Sleeve. Case type: Sleeve case, Brand compatibility: Lenovo, Compatibility: Tab Plus, Maximum screen size: 29.2 cm (11.5"). Weight: 282 g

Features
Compatibility *
Tab Plus
Maximum screen size *
29.2 cm (11.5")
Case type *
Sleeve case
Material *
Faux leather
Product main colour *
Grey
Brand compatibility *
Lenovo
Built-in speaker(s) *
No
Shoulder strap
No
Battery
Built-in battery *
No
Weight & dimensions
Width
277.5 mm
Depth
21.9 mm
Height
183.3 mm
Weight
282 g
Packaging data
Quantity per pack
1 pc(s)
Technical details
Warranty period
2 year(s)
Country Distributor
United Kingdom 2 distributor(s)
Italia 2 distributor(s)