Lenovo logo

Lenovo 4XJ1M77975 display privacy filter Laptop Frameless display privacy filter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47246
Info modified on:
08 Nov 2024, 09:08:11
Bullet Points Lenovo 4XJ1M77975 display privacy filter Laptop Frameless display privacy filter:
  • - Extended 30 degree viewing angle protection from visual hacking and credential compromise
  • - Advanced 35% Blue Light blue light blocking
  • - 85% device brightness transmission for premium viewing experience
Long product name Lenovo 4XJ1M77975 display privacy filter Laptop Frameless display privacy filter:

13.3" Bright Screen Privacy Filter for X13 Gen 2 from 3M

Lenovo 4XJ1M77975 display privacy filter Laptop Frameless display privacy filter:

Lenovo 13.3" Bright Screen Privacy Filter for X13 Gen2 from 3M for ThinkBook 16 Gen4 from 3M offers world class privacy without substantial tradeoffs in brightness or security. On average, 25% brighter than the standard 3M black privacy filters. Proprietary nanolouvre technology enables 85% transmission of the device's brightness. The Lenovo 16" Bright Screen Privacy Filter for ThinkBook 16 Gen4 from 3M also blocks 35% of harmful blue light.

Short summary description Lenovo 4XJ1M77975 display privacy filter Laptop Frameless display privacy filter:

Lenovo 4XJ1M77975, Laptop, Frameless display privacy filter, Anti-blue, Privacy, 140 g

Long summary description Lenovo 4XJ1M77975 display privacy filter Laptop Frameless display privacy filter:

Lenovo 4XJ1M77975. Suitable for: Laptop, Type: Frameless display privacy filter. Light transmission: 85%, Limits viewing angle: 30°. Weight: 140 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.