location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo M71z Intel Pentium G G630 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M71z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNTB1UK
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:35:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo M71z Intel Pentium G G630 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black 150 W
  • - Intel Pentium G G630 2.7 GHz
  • - Touchscreen 50.8 cm (20") HD+ 1600 x 900
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 500 GB HDD DVD-RW Card reader integrated
  • - Intel® HD Graphics
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 1 Year
Long product name Lenovo M71z Intel Pentium G G630 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black :
The long product name of Lenovo M71z Intel Pentium G G630 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium G630 (2.70GHz), 4GB DDR3 RAM, 500GB SATA II HDD, 20" TFT (1600x900), Intel HD Graphics, DVD-RW, Gigabit Ethernet, Windows 7 Professional 64-bit
More>>>
Lenovo M71z Intel Pentium G G630 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
The official description of Lenovo M71z Intel Pentium G G630 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Liberate your workspace.
Ideal for crowded work areas, our ThinkCentre M Series all-in-ones integrate the monitor with the central PC unit, giving you more room to work. With an optional wireless keyboard and mouse, your desk space is clean and clutter-free.

The frame stand adjusts between a comfortable 15- and 45-degree viewing angle. To further customize your work space, choose the height-adjustable stand or one of our universal mounting options, like the ThinkCentre Extendable Arm.

Control at your fingertips.
For more interactive PC experience, upgrade to an optional multitouch panel. Pan, zoom, rotate, right-click, and more on the full high-definition screen. You can even control hardware functions like volume, mute, camera preview, sleep mode, microphone, and system lock from your multitouch screen using our SimpleTap software. And because the touch screen is normal glass, you can safely clean and disinfect it—perfect for environments such as healthcare!

Short summary description Lenovo M71z Intel Pentium G G630 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo M71z Intel Pentium G G630 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo M71z, 50.8 cm (20"), HD+, Intel Pentium G, 4 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo M71z Intel Pentium G G630 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo M71z Intel Pentium G G630 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo M71z. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel Pentium G, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Touchscreen *
Yes
Full HD
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G630
Processor cores
2
Processor threads
2
Processor frequency *
2.7 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
65 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
32 nm
Processor operating modes
64-bit
Stepping
Q0
Bus type
DMI
Processor codename
Sandy Bridge
Processor series
Intel Pentium G600 Series for Desktop
Processor code
SR05S
Tcase
69.1 °C
CPU multiplier (bus/core ratio)
27
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066 MHz
Memory bandwidth supported by processor (max)
17 GB/s
Memory channels supported by processor
Dual
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA II
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
Audio
Built-in speaker(s) *
Yes
RMS rated power
4 W
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black
Performance
Motherboard chipset
Intel® H61
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
53483
Power
AC adapter power
150 W
Weight & dimensions
Width (with stand)
470 mm
Depth (with stand)
100.5 mm
Height (with stand)
396 mm
Weight (with stand)
7.45 kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Graphics card family
Intel
Storage drive interface
Serial ATA II
Chassis type
All-in-One
Data transfer rate
1000 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:56:04
Uk has collected 3 expert reviews for Lenovo M71z Intel Pentium G G630 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itpro.co.uk
Updated:
2012-01-25 01:56:04
Lenovo is best known for its legendary ThinkPad laptops and range of ThinkStation workstations, but not every business can afford - or needs to - deploy such powerful and well-equipped computers. If you'd like something low-maintenance and a little different...
Bottom line The dim screen means image work is out of the question, upgrade potential is limited as you'd expect in an all-in-one PC and little excites about the dependable Lenovo software but, if you want to add an extra dimension to your desk or other location s...
67%
alphr.com
Updated:
2012-11-19 10:33:32
The Lenovo ThinkCentre M71z is an attractive yet refreshingly functional all-in-one. It keeps costs down by using a 20in 1,600 x 900 resolution touchscreen display and, while this is smaller than the screens found on other models here, viewing angles are...
Bottom line Decent performance, solid features and a low price make this PC fantastic value for money...
83%
pcmag.com
Updated:
2012-03-02 01:02:39
The Lenovo ThinkCentre M71z ($917 direct) is a reasonably priced all-in-one desktop PC that has the pricing and the capabilities needed to outfit the majority of your workforce. It's middle of the road, that's true, but it does middle of the road so well...
Good Touch screen. Nice Price. Durable build quality. Webcam Lens cover. Uses standard power cables (no power adapter brick). Wi-Fi.
Bad No USB 3.0. Only DisplayPort-Out...
Bottom line The Lenovo ThinkCentre M71z is the touch-screen all-in-one desktop for the majority of your workers. It combines a nice price, decent design, and corporate cred in a package that will satisfy the rank and file...
80%
Country Distributor
United Kingdom 1 distributor(s)