location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC6161/81 stick vacuum/electric broom Battery Dry HEPA Bagless 0.5 L 17 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6161/81
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6161/81 show
Show alternative article codes used in the online market place
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 09:05:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips FC6161/81 stick vacuum/electric broom Battery Dry HEPA Bagless 0.5 L 17 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dry Bagless 0.5 L White
  • - Vacuum air filtering: HEPA Cyclonic 84 dB
  • - Removable handheld vacuum
  • - 17 W
  • - Battery Nickel-Metal Hydride (NiMH) 16.8 V Runtime: 20 min
More>>>
Short summary description Philips FC6161/81 stick vacuum/electric broom Battery Dry HEPA Bagless 0.5 L 17 W White:
This short summary of the Philips FC6161/81 stick vacuum/electric broom Battery Dry HEPA Bagless 0.5 L 17 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC6161/81, Stick vacuum, Bagless, White, 0.5 L, 850 l/s, Dry

Long summary description Philips FC6161/81 stick vacuum/electric broom Battery Dry HEPA Bagless 0.5 L 17 W White:
This is an auto-generated long summary of Philips FC6161/81 stick vacuum/electric broom Battery Dry HEPA Bagless 0.5 L 17 W White based on the first three specs of the first five spec groups.

Philips FC6161/81. Product type: Stick vacuum, Dust container type: Bagless, Product colour: White. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Cyclonic. Power source: Battery, Maximum input power: 17 W, Battery technology: Nickel-Metal Hydride (NiMH). Package width: 235 mm, Package depth: 225 mm, Package height: 625 mm. Width: 245 mm, Depth: 465 mm, Height: 640 mm

Design
Product type *
Stick vacuum
Dust container type *
Bagless
Dust capacity *
0.5 L
Product colour *
White
Removable handheld vacuum *
Yes
Airflow
850 l/s
Performance
Cleaning type *
Dry
Vacuum air filtering *
HEPA
Dirt separating method *
Cyclonic
HEPA class
HEPA 12
Noise level
84 dB
Power
Power source *
Battery
Maximum input power *
17 W
Power
Battery technology
Nickel-Metal Hydride (NiMH)
Battery voltage
16.8 V
Runtime
20 min
Charging time
7 h
Packaging data
Package width
235 mm
Package depth
225 mm
Package height
625 mm
Weight & dimensions
Width
245 mm
Depth
465 mm
Height
640 mm
Weight
3.3 kg
Packaging content
Crevice tool
Yes