Philips logo

Philips 5500 series Series 5500 EP5546/70 Fully automatic espresso machine

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38529
Info modified on:
16 Nov 2024, 22:42:20
Bullet Points Philips 5500 series Series 5500 EP5546/70 Fully automatic espresso machine:
  • - 20 hot and iced drinks
  • - LatteGo milk system
  • - QuickStart
  • - 100% ceramic grinders
  • - Perfect temperature and aroma
  • - Add an extra shot
  • - AquaClean filter
  • - Eco Settings
  • - Machine support on HomeID
  • - Intuitive display
  • - SilentBrew technology
  • - The fastest to clean milk system*
Long product name Philips 5500 series Series 5500 EP5546/70 Fully automatic espresso machine:

Philips Series 5500 Fully automatic espresso machine

Philips 5500 series Series 5500 EP5546/70 Fully automatic espresso machine:

With lattego, you can enjoy the fastest to clean milk system*


The easiest way to enjoy hot and iced coffee recipes
Choose from one of 20 delicious coffee recipes on LatteGo 5500. From milky lattes to refreshing iced coffees, every drink brews at the ideal temperature with the perfect aroma and crema. LatteGo makes silky smooth froth—and the cleanup—easy.

Short summary description Philips 5500 series Series 5500 EP5546/70 Fully automatic espresso machine:

Philips 5500 series Series 5500 EP5546/70 Fully automatic espresso machine, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 230 W, Black, Silver

Long summary description Philips 5500 series Series 5500 EP5546/70 Fully automatic espresso machine:

Philips 5500 series Series 5500 EP5546/70 Fully automatic espresso machine. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Built-in grinder. Display type: TFT. Power: 230 W. Product colour: Black, Silver

Reasons to buy
Video
Specs
Recommended products
Loading...
Disclaimer Philips 5500 series Series 5500 EP5546/70 Fully automatic espresso machine EP5546/70:
* Based on consumer testing in Germany comparing leading One Touch (Coffee + Milk) Full Automatic Espresso Machines (2023)
**When compared to previous Philips espresso machines
***Based on 8 filter replacements, as indicated by the machine. Actual number of cups depends on selected coffee varieties, rinsing and cleaning patterns
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.