location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CA8018/10 coffee maker part/accessory Coffee grounds container

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA8018/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA8018/10 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2024 21:46:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips CA8018/10 coffee maker part/accessory Coffee grounds container
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Removable knock bar for easy cleaning
  • - Enhanced countertop stability with non-slip base
Long product name Philips CA8018/10 coffee maker part/accessory Coffee grounds container :
The long product name of Philips CA8018/10 coffee maker part/accessory Coffee grounds container. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Knock box
More>>>
Philips CA8018/10 coffee maker part/accessory Coffee grounds container:
The official description of Philips CA8018/10 coffee maker part/accessory Coffee grounds container as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the ultimate convenience as you effortlessly dispose used coffee grounds with Philips stainless-steel knock box.

Durable stainless steel knock box withstands heavy use.
Effortlessly dispose your used coffee grounds by simply tapping the portafilter against the knock bar. The stainless-steel knock bar ensures durability even after aggressive use, while the rubber protects your portafilter.

Easy cleaning with removable knock bar
The knock bar is easily removed allowing for a quick and convenient maintenance after each use.

Non-slip base increases stability on the countertop
The knock box stays in place on your countertop thanks to its anti-slip bottom featuring a rubber grip.

Short summary description Philips CA8018/10 coffee maker part/accessory Coffee grounds container:
This short summary of the Philips CA8018/10 coffee maker part/accessory Coffee grounds container data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CA8018/10, Coffee grounds container, Philips, Barista Brew (PSA3218/10, PSA3228/01), Jar, Silver, Silicone, Stainless steel

Long summary description Philips CA8018/10 coffee maker part/accessory Coffee grounds container:
This is an auto-generated long summary of Philips CA8018/10 coffee maker part/accessory Coffee grounds container based on the first three specs of the first five spec groups.

Philips CA8018/10. Product type: Coffee grounds container, Brand compatibility: Philips, Compatibility: Barista Brew (PSA3218/10, PSA3228/01). Width: 114 mm, Depth: 138 mm, Height: 113 mm

Stainless steel knock box offers durability
Stainless steel knock box offers durability

Effortlessly dispose your used coffee grounds by simply tapping the portafilter against the knock bar. The stainless-steel knock bar ensures durability even after aggressive use while the rubber protects your portafilter.

Easy cleaning with removable knock bar
Easy cleaning with removable knock bar

The knock bar is easily removed allowing for a quick and convenient maintenance after each use.

Non-slip base increases stability on the countertop
Non-slip base increases stability on the countertop

The knock box stays in place on your countertop thanks to its anti-slip bottom featuring a rubber grip.

Features
Product type *
Coffee grounds container
Brand compatibility *
Philips
Compatibility *
Barista Brew (PSA3218/10, PSA3228/01)
Dispenser type
Jar
Product colour
Silver
Material
Silicone, Stainless steel
Features
Country of origin
China
Dishwasher proof
No
Weight & dimensions
Width
114 mm
Depth
138 mm
Height
113 mm
Weight
440 g