location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Temperature Perfection Milk Jug

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Philips Temperature Perfection Milk Jug
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA8012/10 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 16:34:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Temperature Perfection Milk Jug
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy high-quality milk frothing with precision
  • - Monitor control milk temperature for ideal froth
Long product name Philips Temperature Perfection Milk Jug :
The long product name of Philips Temperature Perfection Milk Jug. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Temperature Perfection Milk Jug
More>>>
Philips Temperature Perfection Milk Jug:
The official description of Philips Temperature Perfection Milk Jug as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Savor silky microfoam perfection with Philips stainless-steel milk jug, ensuring the ideal temperature every time.

Velvety microfoam for all your creations
Enjoy the ease of creating smooth microfoam perfect for latte art with our 450ml temperature perfection milk jug and powerful steam wand.

Temperature strip for perfect milk foam
Let the Philips milk jug guide you to the perfect milk temperature for ideal foam. Designed with a temperature strip, it indicates the optimal foaming temperature, ensuring the milk is perfectly aerated for enjoying your coffee just the way you like it.

Short summary description Philips Temperature Perfection Milk Jug:
This short summary of the Philips Temperature Perfection Milk Jug data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Temperature Perfection Milk Jug, Milk carafe, Philips, Barista Brew (PSA3218/10, PSA3228/01), Jug, Silver, Stainless steel

Long summary description Philips Temperature Perfection Milk Jug:
This is an auto-generated long summary of Philips Temperature Perfection Milk Jug based on the first three specs of the first five spec groups.

Philips Temperature Perfection Milk Jug. Product type: Milk carafe, Brand compatibility: Philips, Compatibility: Barista Brew (PSA3218/10, PSA3228/01). Capacity: 0.45 L. Width: 87 mm, Depth: 115 mm, Height: 98 mm

Features
Product type *
Milk carafe
Brand compatibility *
Philips
Compatibility *
Barista Brew (PSA3218/10, PSA3228/01)
Dispenser type
Jug
Product colour
Silver
Material
Stainless steel
Country of origin
China
Features
Dishwasher proof
No
Input capacity
Capacity
0.45 L
Weight & dimensions
Width
87 mm
Depth
115 mm
Height
98 mm
Weight
180 g