ASUS 90NB0ZS1-M00R50 user manual
(6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Vivobook Go 14 E1404FA-NK508W AMD Ryzen™ 5 7520U Laptop 35.6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Windows 11 Home 64-bit
- - AMD Ryzen 5 7520U (4MB Cache, 2.8GHz)
- - 35.6 cm (14") Full HD 1920 x 1080
- - 16GB LPDDR5-SDRAM & 512GB SSD
Long product name ASUS Vivobook Go 14 E1404FA-NK508W AMD Ryzen™ 5 7520U Laptop 35.6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver
:
The long product name of ASUS Vivobook Go 14 E1404FA-NK508W AMD Ryzen™ 5 7520U Laptop 35.6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
AMD Ryzen 5 7520U (4MB Cache, 2.8GHz), 16GB LPDDR5-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080, AMD Radeon 610M, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
ASUS Vivobook Go 14 E1404FA-NK508W AMD Ryzen™ 5 7520U Laptop 35.6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
The official description of ASUS Vivobook Go 14 E1404FA-NK508W AMD Ryzen™ 5 7520U Laptop 35.6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Be productive as you Go
It’s light. It’s compact. It’s the ASUS Vivobook Go 14, and it’s designed to make you productive and keep you entertained wherever you go! With its 180° lay-flat hinge, physical webcam shield and loads of thoughtful design features, Vivobook Go 14 is the laptop that sets you free!
Short summary description ASUS Vivobook Go 14 E1404FA-NK508W AMD Ryzen™ 5 7520U Laptop 35.6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
This short summary of the ASUS Vivobook Go 14 E1404FA-NK508W AMD Ryzen™ 5 7520U Laptop 35.6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS Vivobook Go 14 E1404FA-NK508W, AMD Ryzen™ 5, 2.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB
Long summary description ASUS Vivobook Go 14 E1404FA-NK508W AMD Ryzen™ 5 7520U Laptop 35.6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
This is an auto-generated long summary of ASUS Vivobook Go 14 E1404FA-NK508W AMD Ryzen™ 5 7520U Laptop 35.6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver based on the first three specs of the first five spec groups.
ASUS Vivobook Go 14 E1404FA-NK508W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 7520U, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product colour: Silver