location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 480 Comfort Wired Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
480 Comfort Wired Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T6M1AA show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 06:53:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 480 Comfort Wired Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - From blogging to coding, the HP 480 Comfort Wired Keyboard is designed for natural comfort and all-day productivity. Its familiar layout delivers ergonomic benefits through a wave-like shape, quiet keycaps, and a soft cushioned palm rest.
  • - Find your most comfortable angle for how you work best with the HP 480 Comfort Wired Keyboard’s three positions—flat (3.2°), neutral incline (6.7°), and negative tilt (-8.08°)—and 23 programmable keys[1] to maintain peak performance.
  • - Connecting your HP 480 Comfort Wired Keyboard is as easy as plugging in the dependable and versatile 1.5 m USB-A cable. This keyboard is also compatible with multiple operating systems[2], ensuring that your PC setup is exactly how you like it.
  • - The better choice for a brighter tomorrow, the HP 480 Comfort Wired Keyboard is made with at least 55% post-consumer recycled materials[3]. Plus, with FSC®-certified packaging, this keyboard was thoughtfully designed.
Warranty: HP two-year limited warranty
Long product name HP 480 Comfort Wired Keyboard :
The long product name of HP 480 Comfort Wired Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

480 Comfort Wired Keyboard
More>>>
HP 480 Comfort Wired Keyboard:
The official description of HP 480 Comfort Wired Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfort and technology built around you
The HP 480 Comfort Wired Keyboard is designed to naturally fit your lifestyle as you type throughout the day. Featuring programmable keys[1], adjustable angle, and multi-OS[2] capability, this keyboard was built for you.

Short summary description HP 480 Comfort Wired Keyboard:
This short summary of the HP 480 Comfort Wired Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP 480 Comfort Wired Keyboard, Full-size (100%), Wired, USB, Black

Long summary description HP 480 Comfort Wired Keyboard:
This is an auto-generated long summary of HP 480 Comfort Wired Keyboard based on the first three specs of the first five spec groups.

HP 480 Comfort Wired Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB. Cable length: 1.5 m. Recommended usage: Home. Product colour: Black

Comfort at your fingertips
Comfort at your fingertips

From blogging to coding, the HP 480 Comfort Wired Keyboard is designed for natural comfort and all-day productivity. Its familiar layout delivers ergonomic benefits through a wave-like shape, quiet keycaps, and a soft cushioned palm rest.

Position yourself for peak performance
Position yourself for peak performance

Find your most comfortable angle for how you work best with the HP 480 Comfort Wired Keyboard’s three positions—flat (3.2°), neutral incline (6.7°), and negative tilt (-8.08°)—and 23 programmable keys[1] to maintain peak performance.

Ready. Connect. Go.
Ready. Connect. Go.

Connecting your HP 480 Comfort Wired Keyboard is as easy as plugging in the dependable and versatile 1.5 m USB-A cable. This keyboard is also compatible with multiple operating systems[2], ensuring that your PC setup is exactly how you like it.

The Key to AI

With one key, access the power of Microsoft Copilot, an AI-powered assistant to help you simplify tasks, collaborate, and work smarter. Find answers from across the web, personalize your apps, or get creative with text, photos, and videos. [4]

Safe to Sanitize

Keyboards accumulate dirt and bacteria over time. Easy to clean, this keyboard was designed to withstand the cleaning power of household disinfectant wipes up to 1,000 times. [5]

Keyboard
Recommended usage *
Home
Connectivity technology *
Wired
Device interface *
USB
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
12 million characters
Programmable hot keys
Yes
Country of origin
China
Design
Backlight *
No
Product colour *
Black
Protection features
Spill resistant
Features
Cable length
1.5 m
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
442.7 x 214.9 x 34.1 mm
Keyboard weight
870 g
Weight
870 g
Packaging data
Package width
475 mm
Package depth
252 mm
Package height
48.5 mm
Package weight
1.2 kg
Packaging content
Number of products included *
1 pc(s)
Other features
Depth
214.9 mm
Height
34.1 mm
Width
442.7 mm
Country Distributor
Nederland 3 distributor(s)
Australia 2 distributor(s)
Belgium 1 distributor(s)
United Kingdom 2 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP 480 Comfort Wired Keyboard:
Disclaimer

[1] Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store.
[2] Supports Windows 10, Windows 11, macOS, ChromeOS.
[4] Requires Windows 11 and an NPU. Timing of feature delivery and availability varies by market and device. Requires Microsoft account to log in. Where Copilot in Windows is not available, the Copilot key will lead to the Bing search engine. See http://aka.ms/WindowsAIFeatures
[5] Select household wipes can be safely used up to 1,000 wipes. Testing excludes wrist rest. See wipe manufacturer’s instructions for disinfecting and the HP cleaning guide for HP tested wipe solutions at How to Clean Your HP Device Whitepaper (https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW)
Technical specification disclaimers
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
Copilot in Windows requires Windows 11. Some features require an NPU. Timing of feature delivery and availability varies by market and device. Requires Microsoft account to log in. Where Microsoft in Windows is not available, the Copilot key will lead to the Bing search engine. See http://aka.ms/WindowsAIFeatures
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard.
Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic.
Devices are compatible with limited features.