HP logo

HP EliteBook 840 G10 Intel® Core™ i7 i7-1365U Laptop 35.6 cm (14") WUXGA 32 GB DDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30282
Info modified on:
26 Oct 2024, 23:08:26
Bullet Points HP EliteBook 840 G10 Intel® Core™ i7 i7-1365U Laptop 35.6 cm (14") WUXGA 32 GB DDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:
  • - Windows 11 Pro
  • - Intel Core i7-1365U (12MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS
  • - 32GB (5200MHz) DDR5-SDRAM (2 x 16) & 2000GB SSD
Long product name HP EliteBook 840 G10 Intel® Core™ i7 i7-1365U Laptop 35.6 cm (14") WUXGA 32 GB DDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:

Intel Core i7-1365U (12MB Cache), 32GB DDR5-SDRAM, 2000GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Pro

HP EliteBook 840 G10 Intel® Core™ i7 i7-1365U Laptop 35.6 cm (14") WUXGA 32 GB DDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:

The right PC for hybrid work

Take the guesswork out of setting up your PC for hybrid work and show up to your online meetings looking and sounding your best with the HP EliteBook 840.

Short summary description HP EliteBook 840 G10 Intel® Core™ i7 i7-1365U Laptop 35.6 cm (14") WUXGA 32 GB DDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:

HP EliteBook 840 G10, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1200 pixels, 32 GB, 2 TB, Windows 11 Pro

Long summary description HP EliteBook 840 G10 Intel® Core™ i7 i7-1365U Laptop 35.6 cm (14") WUXGA 32 GB DDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:

HP EliteBook 840 G10. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1365U. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Silver. Weight: 1.36 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.