Lenovo logo

Lenovo ThinkPad E14 AMD Ryzen™ 3 5425U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21247
Info modified on:
08 Nov 2024, 05:40:17
Bullet Points Lenovo ThinkPad E14 AMD Ryzen™ 3 5425U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 3 5425U (8MB Cache, 2.7GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Warranty:
1-year, Courier or Carry-in
Long product name Lenovo ThinkPad E14 AMD Ryzen™ 3 5425U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black:

AMD Ryzen 3 5425U (8MB Cache, 2.7GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, LAN, WLAN, Webcam, Windows 11 Home 64-bit

Lenovo ThinkPad E14 AMD Ryzen™ 3 5425U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black:

For maximum productivity, anywhere, anytime
- High-performance 14" business laptop, perfect for on-the-go professionals
- Powered by AMD Ryzen™ 5000 Series Mobile Processors
- Enhanced security, navigation, & conferencing features
- Huge amount of storage with dual SSD Gen 4
- Superb visuals, audio & connectivity, including WiFi 6E option

Short summary description Lenovo ThinkPad E14 AMD Ryzen™ 3 5425U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black:

Lenovo ThinkPad E14, AMD Ryzen™ 3, 2.7 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad E14 AMD Ryzen™ 3 5425U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black:

Lenovo ThinkPad E14. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 5425U, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Black

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.