location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Monitor M5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M50D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS32DM500EUXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095534510
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 20:30:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smart 81.3 cm (32") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 3000:1
  • - Flicker-free technology
  • - E 26 kWh 26 W
Long product name Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black :
The long product name of Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" Full HD (1920x1080), 250 cd/m², 60Hz, 3000:1, 4 ms, HDR10, HDMI, USB, Tizen, 716.1 x 517.0 x 193.5 mm
More>>>
Short summary description Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black:
This short summary of the Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M50D, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Samsung M50D. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1 billion colours
Viewable size, horizontal
69.8 cm
Viewable size, vertical
39.3 cm
Display diagonal (metric)
80 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
NTSC coverage (typical)
72%
Display brightness (min)
200 cd/m²
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Sound mirroring
Yes
Screen mirroring
Yes
Game features
Super Ultrawide GameView
TV Plus
Yes
SmartThings app support
Yes
Tap view
Yes
Universal guide
Yes
Multi View
Yes
Operating system installed
Tizen
Adaptive picture
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
RMS rated power
10 W
Adaptive Sound Control (ASC)
Yes
Design
Market positioning *
Smart
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB Type-A downstream ports quantity
2
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4
Headphone out *
No
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
Yes
Network
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
5.2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 22°
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
38 kWh
Power consumption (typical) *
26 W
Power consumption (standby) *
0.5 W
Power consumption (max)
60 W
AC input voltage
100 - 240 V
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Remote control included
Yes
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
716.1 mm
Depth (with stand)
193.5 mm
Height (with stand)
517 mm
Weight (with stand)
6.2 kg
Width (without stand)
716.1 mm
Depth (without stand)
41.8 mm
Height (without stand)
424.5 mm
Weight (without stand)
5.1 kg
Packaging data
Stand type
Simple stand
Package width
842 mm
Package depth
487 mm
Package height
133 mm
Package weight
8.1 kg
Other features
Anynet + (HDMI-CEC)
Yes
Samsung Eye Saver Mode
Yes
Image size
Yes
Wireless display
Yes
Gaming Hub/Game Bar
Yes
NFT marketplaces
Nifty Gateway
Workspace
Yes
Virtual AIM point
Yes
My contents
Yes
Auto source switch+
Yes
Brand Image Product code Product Stock Price from
Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black
(show image)
LS32DM502EUXEN M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black
(show image)
LS32DM500EUXDU M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
LS27DM502EUXEN M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
LS27DM500EUXDU M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G50D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black Samsung G50D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black
(show image)
LS27DG502EUXEN G50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver
(show image)
LS27DG602SUXEN G60SD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
LS27DM500EUXEN M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver
(show image)
LS27DG600SUXEN G60SD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G50D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black Samsung G50D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black
(show image)
LS27DG500EUXEN G50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White Samsung M70B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White
(show image)
LS32BM701UPXEN M70B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Switzerland 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
España 2 distributor(s)
Portugal 1 distributor(s)