EU Energy Label
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TCO Certificate
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Energy Star Certificate
(0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 14001 Certificate
(0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9001 Certificate
(0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS32D700EAUXEN user manual
(1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 81.3 cm (32") LED VA
- - 4K Ultra HD 3840 x 2160 pixels 16:9
- - 60 Hz 5 ms 350 cd/m² 3000:1
- - Flicker-free technology
- - F 31 kWh 31 W
Warranty:
2 Years
Long product name Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black
:
32", VA (3840 x 2160), 350 cd/m², 60 Hz, 3000:1, 5 ms, HDR10, HDMI, Display Port, 713.9 x 501.6 x 180 mm
The long product name of Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
32", VA (3840 x 2160), 350 cd/m², 60 Hz, 3000:1, 5 ms, HDR10, HDMI, Display Port, 713.9 x 501.6 x 180 mm
More>>>
Short summary description Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung S70D, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black
Long summary description Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.
Samsung S70D. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black