location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HD9218 Airfryer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Daily Collection HD9218 Airfryer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9218/51R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103986423
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:10:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HD9218/51R1 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Daily Collection HD9218 Airfryer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unique product design
  • - Rapid Air technology
  • - Dishwasher-safe parts
  • - Time and Temp control
  • - Versatile cooking
Long product name Philips Daily Collection HD9218 Airfryer :
The long product name of Philips Daily Collection HD9218 Airfryer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Daily Collection Airfryer
More>>>
Philips Daily Collection HD9218 Airfryer:
The official description of Philips Daily Collection HD9218 Airfryer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The healthy way to fry!
With Rapid Air Technology for the perfect results
Philips unique Rapid Air Technology lets you fry with air to make food that is crispy on the outside and tender on the inside. Little or no oil is needed to ensure perfect texture and delicious results!

Short summary description Philips Daily Collection HD9218 Airfryer:
This short summary of the Philips Daily Collection HD9218 Airfryer data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HD9218 Airfryer, Hot air fryer, 0.8 kg, Rapid Air, 200 °C, 30 min, Single

Long summary description Philips Daily Collection HD9218 Airfryer:
This is an auto-generated long summary of Philips Daily Collection HD9218 Airfryer based on the first three specs of the first five spec groups.

Philips Daily Collection HD9218 Airfryer. Product type: Hot air fryer, Fryer food capacity: 0.8 kg, Low-fat frying technology: Rapid Air. Construction type: Single, Product colour: Black, Control type: Rotary. Power: 1425 W, AC input voltage: 220 V. Width: 315 mm, Depth: 287 mm, Height: 384 mm

Healthy frying with Rapid Air technology
Healthy frying with Rapid Air technology

Using Rapid Air technology, the Airfryer circulates hot air around a metal mesh cooking basket, requiring little or no oil as it fries, bakes and grills. The starfish design on the bottom of the Airfryer facilitates air circulation, ensuring your favourite foods cook evenly.

With the Airfryer you can fry, grill, roast and even bake
With the Airfryer you can fry, grill, roast and even bake

Not just great for frying, the innovative Philips Airfryer with Rapid Air technology also lets you grill, bake and even roast your favourite dishes for a one-stop solution for all of your meals.

Unique design for delicious and low-fat cooking results
Unique design for delicious and low-fat cooking results

Philips Airfryer's unique design, which combines fast circulating superheated air, starfish design and optimal heating profile, allows you to fry a variety of delicious meals quickly, easily and more healthily without necessarily adding oil.

Manually adjustable time and temperature control
Manually adjustable time and temperature control

Its integrated timer allows you to pre-set cooking times of up to 30 minutes. The auto-off function includes a "ready" sound indicator. The fully adjustable temperature control allows you to pre-set the best cooking temperature for your food up to 390 Fahrenheit. Enjoy crispy golden-brown fries, snacks, chicken, meat and more, all prepared at the right time and temperature for the best result!

Easy to clean and creates less smell than normal fryers
Easy to clean and creates less smell than normal fryers

The removable non-stick coated drawer and the food basket are dishwasher safe for a quick and easy clean up. Philips Airfryer with Rapid Air Technology saves you and your home from the smell of fried oil compared to a regular fryer.

Performance
Fryer food capacity *
0.8 kg
Low-fat frying technology
Rapid Air
Product type *
Hot air fryer
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Roasting function
Yes
Adjustable thermostat
Yes
Temperature (max)
200 °C
Digital timer
Yes
Timer duration
30 min
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Black
Handle(s)
Yes
Removable bowl *
Yes
Control panel colour
Black
Cord storage
Yes
Non-slip feet
Yes
Design
Non-stick coating
Yes
Easy to clean
Yes
Cord length
0.8 m
Cool wall housing
Yes
On/off switch
Yes
Control type *
Rotary
Dishwasher-proof parts *
Yes
Indication
Ready alarm
Yes
Power
Power *
1425 W
Auto power off
Yes
AC input voltage
220 V
Weight & dimensions
Width
315 mm
Depth
287 mm
Height
384 mm
Weight
7 kg
Technical details
Warranty period
2 year(s)
Disclaimer Philips Daily Collection HD9218 Airfryer:
Disclaimer

- Compared to fresh chips prepared in a conventional Philips fryer.