location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Barista Brew

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barista Brew
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSA3228/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196592000679 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 20:50:47
The date of the most recent change of this product data-sheet in Icecat.
Philips PSA3228/01 user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Barista Brew
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 280 g dual bean container
  • - 58 mm steel portafilter
  • - Premium calibrated tamper
  • - Americano button
  • - Perfect temperature milk jug
  • - Countertop-safe tamp system
  • - PID temperature control
  • - Metal conical burr grinder
  • - Pressure gauge
  • - Anti-fingerprint metal housing
Long product name Philips Barista Brew :
The long product name of Philips Barista Brew. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Barista Brew
More>>>
Philips Barista Brew:
The official description of Philips Barista Brew as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy crafting every cup with intuitive guidance


Your barista creation. with a bit of guidance.
Indulge in the rich aroma of freshly prepared espresso. Discover the satisfaction of crafting it yourself with the Philips Barista Brew espresso machine—designed to empower real coffee lovers to elevate their skills with every cup.

Short summary description Philips Barista Brew:
This short summary of the Philips Barista Brew data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Barista Brew, Pod coffee machine, 2.3 L, Coffee beans, Built-in grinder, 1350 W, Silver

Long summary description Philips Barista Brew:
This is an auto-generated long summary of Philips Barista Brew based on the first three specs of the first five spec groups.

Philips Barista Brew. Product type: Pod coffee machine, Coffee maker type: Semi-auto, Water tank capacity: 2.3 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 1350 W. Product colour: Silver

280 g dual bean container to ensure their freshness
280 g dual bean container to ensure their freshness

Dive into a world of coffee variety with the 280 g dual bean container, which preserves their freshness thanks to our effective aroma seal. Elevate your coffee experience by exploring different bean types, from light to dark roasts all at once, while ensuring that each brew retains its rich aroma.

58 mm stainless steel portafilter for a barista-like espresso
58 mm stainless steel portafilter for a barista-like espresso

Indulge in a rich coffee and crema delivered directly to your cup through the professional-grade 58 mm stainless-steel portafilter and single- and dual-walled filter baskets. This portafilter size allows you to create a beautiful golden-brown espresso with an aromatic foamy crema while providing more consistent extraction across the coffee puck due to a wider distribution of water. Plus, it accommodates a larger dose of coffee grounds for a richer and more robust brew.

Premium calibrated tamper for levelled coffee grounds
Premium calibrated tamper for levelled coffee grounds

Tamp your ground coffee beans effortlessly using the stainless steel calibrated tamper with a flathead, ensuring the right tamping pressure and creating a balanced, consistently levelled tamping surface. Elevate your coffee brewing experience with precision and ease.

Enjoy your authentic Americano at the touch of a button
Enjoy your authentic Americano at the touch of a button

Immerse yourself in the essence of a true Americano with just a simple press of a button, now enhanced with the added convenience of an integrated hot-water outlet.

Temperature perfection milk jug and powerful steam wand
Temperature perfection milk jug and powerful steam wand

Enjoy the ease of creating smooth microfoam, perfect for latte art, with our 450 ml temperature perfection milk jug and powerful steam wand. The temperature strip on the milk jug enables you to achieve the right milk foam temperature and create the velvety texture effortlessly, so you can savour your coffee just the way you like it.

Tamp safely with our countertop-friendly tamping system
Tamp safely with our countertop-friendly tamping system

Elevate your coffee routine with our countertop-safe tamping system. Achieve the perfect tamp confidently and conveniently, without any risk to your countertops thanks to the integrated tamping rubber on the bottom of the portafilter.

PID temperature control and pre-infusion
PID temperature control and pre-infusion

The PID temperature control system ensures the accuracy and stability of brewing temperature. The pre-infusion system helps prevent a channelling effect. Only full integration of both systems can ensure a balanced extraction.

Metal conical burr grinder with 15 grind sizes
Metal conical burr grinder with 15 grind sizes

Uncover new flavour depths with 15 different grind sizes (super-fine to coarse) from the metal conical burr grinder. To enhance your espresso's flavours, consider using a finer grind, like setting 4, in your recipes.

Pressure gauge for precise coffee extraction
Pressure gauge for precise coffee extraction

Achieve precise water pressure thanks to the integrated pressure gauge that guides your brewing status and alerts you when optimal pressure has been reached.

European design with anti-fingerprint coated metal housing
European design with anti-fingerprint coated metal housing

Experience an elegant touch to your barista journey with our stunning European design, featuring a robust metal housing. Where style seamlessly merges with functionality, enjoy a sleek and spotless surface with our anti-fingerprint coating.

Performance
Coffee maker type *
Semi-auto
Two cups at once
Yes
Reservoir for brewed coffee *
Cup
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Grinder type
Metal grinder
Adjustable grinder settings
Yes
Number of grinder settings
15
Coffee beans capacity
290 g
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Milk tank
Yes
Milk tank capacity
0.45 L
Hot water system *
Yes
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
2.3 L
Coffee input type *
Coffee beans
Dishwasher-proof parts
Yes
Brewing time (1 cup)
75 s
Descaling function
Yes
Country of origin
China
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Americano making
Yes
Ergonomics
Housing material
Metal
Control type *
Buttons, Rotary
Built-in display *
No
Product colour *
Silver
Cordless
No
Cord length
1 m
Power
Power *
1350 W
AC input voltage
120 V
AC input frequency
60 Hz
Power consumption (standby)
0.5 W
Auto power off
Yes
Weight & dimensions
Width
320 mm
Depth
334 mm
Height
439 mm
Weight
8.6 kg