location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Walita Daily Collection RI7461/20 coffee maker Semi-auto Drip coffee maker 1.2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Walita Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RI7461/20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI7461/20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389011467
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 21:23:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Walita Daily Collection RI7461/20 coffee maker Semi-auto Drip coffee maker 1.2 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Semi-auto Drip coffee maker 1.2 L
  • - Ground coffee
  • - 15 cups
  • - Coffee making
  • - 1000 W
  • - Black
More>>>
Short summary description Philips Walita Daily Collection RI7461/20 coffee maker Semi-auto Drip coffee maker 1.2 L:
This short summary of the Philips Walita Daily Collection RI7461/20 coffee maker Semi-auto Drip coffee maker 1.2 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Walita Daily Collection RI7461/20, Drip coffee maker, 1.2 L, Ground coffee, 1000 W, Black

Long summary description Philips Walita Daily Collection RI7461/20 coffee maker Semi-auto Drip coffee maker 1.2 L:
This is an auto-generated long summary of Philips Walita Daily Collection RI7461/20 coffee maker Semi-auto Drip coffee maker 1.2 L based on the first three specs of the first five spec groups.

Philips Walita Daily Collection RI7461/20. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 1.2 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 15 cups. Power: 1000 W. Product colour: Black

Performance
Coffee maker type *
Semi-auto
Reservoir for brewed coffee *
Jug
Capacity in cups *
15 cups
Built-in grinder *
No
Adjustable coffee strength *
No
Hot water system *
No
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1.2 L
Coffee input type *
Ground coffee
Anti-drip function
Yes
Dishwasher-proof parts
Yes
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Espresso making *
No
Cappuccino making *
No
Ergonomics
Control type *
Buttons
Ergonomics
Built-in display *
No
Visible water level
Yes
Product colour *
Black
Cord length
0.85 m
Power
Power *
1000 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Auto power off
Yes
Weight & dimensions
Width
268 mm
Depth
238 mm
Height
358 mm
Weight
1.42 kg
Packaging data
Package width
240 mm
Package depth
210 mm
Package height
330 mm
Package weight
3.36 kg