location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC482/27 steam cleaner Steam mop 1.4 L 1600 W Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC482/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC482/27 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103908432
Category:
Cleaning appliances or devices that use steam to quickly dry, clean, and sanitize surfaces. Often the process is effective enough to disinfect or even sterilize the surfaces.
Steam Cleaners Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:48:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips GC482/27 steam cleaner Steam mop 1.4 L 1600 W Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steam mop
  • - Capacity: 1.4 L Waste tank capacity: 1.4 L
  • - Cord length: 1.6 m
  • - Power source: AC 1600 W
  • - Adjustable steam
  • - Removable water tank
  • - Blue, White
More>>>
Short summary description Philips GC482/27 steam cleaner Steam mop 1.4 L 1600 W Blue, White:
This short summary of the Philips GC482/27 steam cleaner Steam mop 1.4 L 1600 W Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC482/27, Steam mop, 1.4 L, Blue, White, Flexible, 1.6 m, 1.4 L

Long summary description Philips GC482/27 steam cleaner Steam mop 1.4 L 1600 W Blue, White:
This is an auto-generated long summary of Philips GC482/27 steam cleaner Steam mop 1.4 L 1600 W Blue, White based on the first three specs of the first five spec groups.

Philips GC482/27. Type: Steam mop, Capacity: 1.4 L, Product colour: Blue, White. Power: 1600 W, Power source: AC, AC input voltage: 220 - 240 V. Warm-up time: 120 s, Ready time: 2 min, Continuous steam performance: 32 g/min. Cable length: 1.6 m. Weight: 3 kg, Width: 277 mm, Depth: 309 mm

Design
Type *
Steam mop
Capacity *
1.4 L
Product colour
Blue, White
Tube type
Flexible
Cord length
1.6 m
Waste tank capacity
1.4 L
Power
Power *
1600 W
Power source
AC
AC input voltage
220 - 240 V
Performance
Adjustable steam *
Yes
Warm-up time
120 s
Ready time
2 min
Continuous steam performance
32 g/min
Ergonomics
Removable water tank
Yes
Refill any time
Yes
Hang & lock
Yes
Vertical steam function
Yes
Cable length
1.6 m
Weight & dimensions
Width
277 mm
Depth
309 mm
Height
315 mm
Weight *
3 kg
Iron weight
330 g
Package width
345 mm
Package depth
400 mm
Package height
400 mm
Package weight
4.3 kg
Technical details
Warranty period
2 year(s)