location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips NOSETRIMMER Series 5000 waterproof detail trimmer NT9130/16

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NOSETRIMMER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
waterproof detail trimmer NT9130/16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT9130/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010367199 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:29
The date of the most recent change of this product data-sheet in Icecat.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips NOSETRIMMER Series 5000 waterproof detail trimmer NT9130/16 :
The long product name of Philips NOSETRIMMER Series 5000 waterproof detail trimmer NT9130/16. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D-finer Precision trimmer, AA battery
More>>>
Philips NOSETRIMMER Series 5000 waterproof detail trimmer NT9130/16:
The official description of Philips NOSETRIMMER Series 5000 waterproof detail trimmer NT9130/16 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Most comfortable

for defining your facial style

Get the most comfortable precision trimmer for defining your facial style.

Best performance that feels great.
- Ideal angle for easy reach and maximum comfort.
- Ultra sharp closed cutting system avoids pulling, guaranteed.

Brings maximum ease of use
- Soft grip for maximum control.
- Deluxe storage case to store neatly your product.

Skin friendly
- Skin friendly trimmer with rounded tips.
- Guarded system protects against nicks and cuts.

Power system
- Power supply: AA battery.

Accessories
- Luxurious storage pouch.

Maintenance
- Durability: Protection cap.
- Guarantee: 2-year worldwide guarantee.
- Cleaning: Cleaning brush.

Ease of use
- Wet & Dry: 100 % waterproof for easy use and cleaning.

Comfort
- Handling: Ideal angle for easy reach, Soft grip coating for maximum control.

Create the look you want
- Styling tools: 2 eyebrow combs.
- Shape & Trim.

Ideal angle for easy reach
Ideal angle for easy reach and maximum comfort.

Soft grip
The soft-touch rubber grip elements ensure optimal hold, even when wet, for better control when operating your appliance.

Deluxe storage case
Organize and store neatly your precision trimmer and its accessories in a deluxe case.

Tube system
The ultra sharp closed tube cutting system avoids pulling of hair, guaranteed.

Shape
Skin friendly trimmer with rounded tips, for defining your facial style comfortably.

Trim
The guarded system of the tube trimmer protects your skin against nicks and cuts.

Short summary description Philips NOSETRIMMER Series 5000 waterproof detail trimmer NT9130/16:
This short summary of the Philips NOSETRIMMER Series 5000 waterproof detail trimmer NT9130/16 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips NOSETRIMMER Series 5000 waterproof detail trimmer NT9130/16, Ear, Eyebrow, Nose, Black, Blue, AA

Long summary description Philips NOSETRIMMER Series 5000 waterproof detail trimmer NT9130/16:
This is an auto-generated long summary of Philips NOSETRIMMER Series 5000 waterproof detail trimmer NT9130/16 based on the first three specs of the first five spec groups.

Philips NOSETRIMMER Series 5000 waterproof detail trimmer NT9130/16. Precision trimmer purpose: Ear, Eyebrow, Nose. Product colour: Black, Blue. Battery type: AA

Performance
Precision trimmer purpose *
Ear, Eyebrow, Nose
Waterproof
Yes
Design
Product colour *
Black, Blue
Power
Battery type
AA
Packaging content
Cleaning brush
Yes
Protection cap
Yes