location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATDOCK4U3 laptop dock/port replicator Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATDOCK4U3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDOCK4U3
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name StarTech.com SATDOCK4U3 laptop dock/port replicator Black :
The long product name of StarTech.com SATDOCK4U3 laptop dock/port replicator Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 Bay USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD
More>>>
StarTech.com SATDOCK4U3 laptop dock/port replicator Black:
The official description of StarTech.com SATDOCK4U3 laptop dock/port replicator Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SATDOCK4U3 USB 3.0 4-Bay SATA Hard Drive Docking Station is a convenient, time-saving storage solution for 2.5-inch and 3.5-inch SATA hard drives (HDD) and solid state drives (SSD), that enables you to connect up to 4 SATA drives through a single host connection, while controlling the power status (on/off) of each individual drive independently from the rest.

The hard drive docking station features SuperSpeed USB 3.0 connectivity (backward compatible with USB 2.0), which supports data transfer rates up to 10x faster than USB 2.0. The docking station also offers dual built-in, variable-speed 60mm cooling fans with manual control (including off).

Double the value of this hard drive docking station, by using a SATA to IDE hard drive adapter (SAT2IDEADP), which enables you to use any 2.5 or 3.5in IDE hard drive in a SATA hard drive dock slot.

The StarTech.com Advantage

- With access to up to 4 SATA drives simultaneously over a single USB 2.0/3.0 connection, massive amounts of data can conveniently be utilized
- Independent power buttons and eject mechanism for each SATA hard drive enable quick and easy hot-swapping capability
- Dual, variable speed fans allows you to adjust the amount of cooling for any kind of environment or drives

Short summary description StarTech.com SATDOCK4U3 laptop dock/port replicator Black:
This short summary of the StarTech.com SATDOCK4U3 laptop dock/port replicator Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATDOCK4U3, Black, Plastic, Serial ATA, 2.5,3.5", 12 V, 6.5 A

Long summary description StarTech.com SATDOCK4U3 laptop dock/port replicator Black:
This is an auto-generated long summary of StarTech.com SATDOCK4U3 laptop dock/port replicator Black based on the first three specs of the first five spec groups.

StarTech.com SATDOCK4U3. Product colour: Black, Housing material: Plastic. Supported HDD interfaces: Serial ATA, Supported HDD sizes: 2.5,3.5". Output voltage: 12 V, Output current: 6.5 A. Width: 170 mm, Depth: 280 mm, Height: 90 mm. Package width: 215 mm, Package depth: 340 mm, Package height: 170 mm

Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Performance
Product colour *
Black
LED indicators
Yes
Housing material
Plastic
Storage
Number of HDDs supported
4
Supported HDD interfaces
Serial ATA
Supported HDD sizes
2.5, 3.5"
Power
Output voltage
12 V
Output current
6.5 A
Operational conditions
Operating temperature (T-T)
5 - 80 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
170 mm
Depth
280 mm
Height
90 mm
Weight
997 g
Packaging data
Package width
215 mm
Package depth
340 mm
Package height
170 mm
Package weight
2.12 kg
Other features
Interface
USB
Compatible operating systems
-Windows 2000 / XP(32/64-bit) / Server 2003(32/64-bit) / Vista(32/64-bit ) / 7(32/64-bit) / Server 2008 R2 -Mac OS X -Linux
Chipset
VIA VL810 + ASMedia ASM1051
Source Testseek summary Average rating
Reviews
Updated:
2012-01-07 02:37:19
Uk has collected 2 expert reviews for StarTech.com SATDOCK4U3 laptop dock/port replicator Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
geardiary.com
Updated:
2012-02-22 06:43:15
Image courtesy of StarTechThose of us in the IT business know that you simply can’t have enough tools to get the job done. Anything to make life easier, and give you more time to for other things is usually worth it’s weight in gold. StarTech makes s...
Good Control of 4 drives independently; Built in port replicator; LED indicator lights; Fans for added cooling of drives; Quality construction of dock...
Bad A bit pricey compared to others (but you certainly get what you pay for)*Thanks to the good folks at StarTech for supplying us with the review unit Thank you for sharing! =)SharePrintShareDiggEmail...
0%
the-gadgeteer.com
Updated:
2016-12-29 08:13:32
Have you ever needed a convenient way to clone several hard drives at once? Last weekend one of my computer hard drive started having a lot of problems, I contemplated buying a new computer, but I am in the process of building a sweet gaming computer...
Good Easy to setup and use, Accommodates up to 4 drives...
Bad Fans are noisy...
0%
Country Distributor
United Kingdom 1 distributor(s)