location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo Viva Café HD6562/36R1 coffee maker Pod coffee machine 0.9 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Café
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD6562/36R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD6562/36R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389026065
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 22:07:27
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Senseo Viva Café HD6562/36R1 coffee maker Pod coffee machine 0.9 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Pod coffee machine 0.9 L
  • - Coffee pod
  • - 6 cups 1 bar
  • - Coffee making
  • - 1450 W
  • - Beige, Black
More>>>
Short summary description Senseo Viva Café HD6562/36R1 coffee maker Pod coffee machine 0.9 L:
This short summary of the Senseo Viva Café HD6562/36R1 coffee maker Pod coffee machine 0.9 L data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo Viva Café HD6562/36R1, Pod coffee machine, 0.9 L, Coffee pod, 1450 W, Beige, Black

Long summary description Senseo Viva Café HD6562/36R1 coffee maker Pod coffee machine 0.9 L:
This is an auto-generated long summary of Senseo Viva Café HD6562/36R1 coffee maker Pod coffee machine 0.9 L based on the first three specs of the first five spec groups.

Senseo Viva Café HD6562/36R1. Product type: Pod coffee machine, Water tank capacity: 0.9 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 6 cups. Power: 1450 W. Product colour: Beige, Black

Performance
Two cups at once
Yes
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Capacity in cups *
6 cups
Maximum operating pressure
1 bar
Built-in grinder *
No
Hot water system *
No
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
0.9 L
Coffee input type *
Coffee pod
Dishwasher-proof parts
Yes
Brewing time (1 cup)
30 s
Brewing time (2 cups)
60 s
Number of water boilers
1
Refurbished
Yes
Removable spout
Yes
Descaling light indicator
Yes
Country of origin
Poland
Cooking functions & programs
Coffee making
Yes
Caffe Crema making
Yes
Ergonomics
Housing material
Stainless steel
Ergonomics
Control type *
Buttons
Built-in display *
No
Removable water tank
Yes
Product colour *
Beige, Black
Cord length
0.8 m
Power
Power *
1450 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Auto power off
Yes
Weight & dimensions
Width
190 mm
Depth
310 mm
Height
340 mm
Weight
1.75 kg
Packaging data
Package width
232 mm
Package depth
370 mm
Package height
380 mm
Package weight
2.4 kg
Package weight
2.4 kg
Brand-specific features
Brand specific technologies
Crema Plus Technology
Technical details
Warranty period
2 year(s)