location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5000 series HD9280 Airfryer XL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
5000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5000 Series HD9280 Airfryer 5000 Series XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9280/91R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389025990 show
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jun 2024 11:45:40
The date of the most recent change of this product data-sheet in Icecat.
Philips HD9280/91R1 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important information manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 5000 series HD9280 Airfryer XL
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Time and energy efficient
  • - Step by step guidance
  • - Tasty Airfryer recipes
  • - Easy to use and clean
  • - Rapid Air technology
  • - Daily personalised inspiration
  • - 14-in-1 Cooking functions
  • - Touch screen with 7 presets
  • - XL Size. For the whole family
  • - Select, set and relax
  • - Air is the new oil
  • - Keep Warm function
  • - Amazon Alexa compatible
Long product name Philips 5000 series HD9280 Airfryer XL :
The long product name of Philips 5000 series HD9280 Airfryer XL. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips 5000 Series Airfryer 5000 Series XL
More>>>
Philips 5000 series HD9280 Airfryer XL:
The official description of Philips 5000 series HD9280 Airfryer XL as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pair to homeid for the best cooking experience


Healthy. tasty. and now connected.
Choose from hundreds* of tasty meals recommended based on your preferences. Pair with the HomeID App, pick a recipe and send it to your Airfryer. Monitor your meal from the comfort of your sofa, and the App will tell you when your meal is done!

Short summary description Philips 5000 series HD9280 Airfryer XL:
This short summary of the Philips 5000 series HD9280 Airfryer XL data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5000 series HD9280 Airfryer XL, Hot air fryer, 6.2 L, 1.2 kg, Rapid Air, 0.5 h, China

Long summary description Philips 5000 series HD9280 Airfryer XL:
This is an auto-generated long summary of Philips 5000 series HD9280 Airfryer XL based on the first three specs of the first five spec groups.

Philips 5000 series HD9280 Airfryer XL. Product type: Hot air fryer, Capacity: 6.2 L, Fryer food capacity: 1.2 kg. Construction type: Single, Product colour: Black, Silver, Control type: Touch. Display type: LED. Power: 2000 W. Width: 315 mm, Depth: 403 mm, Height: 307 mm

Time and energy efficient
Time and energy efficient

Philips Airfryers work more efficiently to save you time and energy by cooking delicious meals with up to 70% less energy and up to 50% faster than a traditional oven.****

Step by step guidance for more elaborate recipes
Step by step guidance for more elaborate recipes

Unleash your inner chef and dare to cook a variety of meals that are tasty and healthy. The NutriU App will guide you every step of the way so that you can make homemade meals that you and your family love, every day.

Tasty Airfryer recipes for healthy living every day
Tasty Airfryer recipes for healthy living every day

Discover hundreds of mouthwatering, tasty, quick and healthy recipes for your Airfryer. HomeID recipes are curated by nutrition experts, making it easy to make the right choices every day.

Easy to use and clean
Easy to use and clean

All removable parts are dishwasher safe. Our Airfryer's QuickClean basket has a non-stick coating for easy cleaning. Frying with air also means your home will be free from the odour of traditional deep frying.

Healthy frying with Rapid Air technology
Healthy frying with Rapid Air technology

Rapid Air Technology, with its unique starfish design, swirls hot air to create delicious foods that are crispy on the outside and tender on the inside, with little-to-no added oil.

Daily inspiration for new recipes based on your preferences
Daily inspiration for new recipes based on your preferences

Find hundreds* of tasty meals that you can cook with your Airfryer, paired with the NutriU App. The more you use NutriU, the more personalised recommendations you get. You can easily download our NutriU App from the Google Play Store or Apple Store and then pair it to your Airfryer.

14-in-1 Cooking functions
14-in-1 Cooking functions

The Philips Airfryer opens up a world of possibilities: fry, bake, grill, roast, dehydrate, toast, defrost, reheat and many more.

Touch screen with 7 presets
Touch screen with 7 presets

Touch a button and cook. Preset programs include frozen snacks, fresh fries, meat, fish, chicken drumsticks, cake and even grilled veggies.

XL Size. For the whole family
XL Size. For the whole family

The Philips Airfryer XL is designed with your family in mind. The 1.2 Kg capacity basket, combined with the 6.2 L pan, help you cook a variety of meals. Make up to 5 meal portions in one go for your family and friends.

Monitor the cooking from your phone or tablet
Monitor the cooking from your phone or tablet

Choose a recipe, send it to the Airfryer and monitor the progress of your cooking – from the comfort of your sofa. When your dish is done, you will receive an alert.

Fry with up to 90% less fat*
Fry with up to 90% less fat*

The Philips Airfryer uses hot air to cook your favourite foods to crispy perfection, with up to 90% less fat.*

Keep Warm function
Keep Warm function

Enjoy your meal whenever you're ready. Hit the Keep Warm mode and your food will stay at the ideal temperature for up to 30 minutes.

Amazon Alexa compatible
Amazon Alexa compatible

Voice control enabled, compatible with Amazon Alexa.

Performance
Capacity *
6.2 L
Fryer food capacity *
1.2 kg
Low-fat frying technology
Rapid Air
Product type *
Hot air fryer
Number of programs
14
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Roasting function
Yes
Keep warm function
Yes
Keep warm function time
0.5 h
Adjustable thermostat
Yes
Digital timer
Yes
Dehydrating function
Yes
Country of origin
China
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Black, Silver
Material
Plastic
Handle(s)
Yes
Removable bowl *
Yes
Design
Control panel colour
Black
Non-stick coating
Yes
Easy to clean
Yes
Cord length
0.8 m
Cool wall housing
Yes
On/off switch
Yes
Control type *
Touch
Dishwasher-proof parts *
Yes
Indication
Built-in display *
Yes
Display type
LED
Indication light
Yes
Ready alarm
Yes
Power
Power *
2000 W
Auto power off
Yes
Weight & dimensions
Width
315 mm
Depth
403 mm
Height
307 mm
Weight
5.55 kg
Technical details
Warranty period
2 year(s)
Disclaimer Philips 5000 series HD9280 Airfryer XL:
Disclaimer

Number of recipes may vary per country
* Compared to fat content of chicken and pork prepared versus a deep fat fryer and wok frying
* * Compared to fresh fries prepared in a Philips conventional fryer
* * * Average percentages based on internal lab measurement with products HD9280, HD9650, HD9860, HD9270, HD9285, HD9252, HD9200, HD9255, HD9880; cooking one chicken breast (AF setting 160°C, no preheat) or salmon fillet (AF setting 200°C, no preheat) vs using an A-class oven. Exact percentages vary and differ per airfryer type and recipe.