location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro 3202dn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Pro 3202dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8D7L0A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548369119 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:44:56
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Pro 3202dn
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print from phone or tablet; Two-sided printing; TerraJet cartridge
  • - Print
  • - Print speed up to 25 ppm (black) and 25 ppm (colour)
  • - Up to 600 x 600 dpi
Warranty: One-year limited warranty. For more information please visit us at https://www.support.hp.com[12]. 3-year HP commercial warranty at no extra cost (register within first 60 days at https://www.hp.com/eu/3yearwarranty ).
Long product name HP Color LaserJet Pro 3202dn :
The long product name of HP Color LaserJet Pro 3202dn. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Pro 3202dn
More>>>
HP Color LaserJet Pro 3202dn:
The official description of HP Color LaserJet Pro 3202dn as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable, high-quality colour printing. Designed for business work teams that need professional performance with fast, high-quality two-sided colour printing, laser productivity, and award-winning reliability in a space-saving design.[11]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Pro 3202dn:
This short summary of the HP Color LaserJet Pro 3202dn data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro 3202dn, Laser, Colour, 600 x 600 DPI, A4, 25 ppm, Duplex printing

Long summary description HP Color LaserJet Pro 3202dn:
This is an auto-generated long summary of HP Color LaserJet Pro 3202dn based on the first three specs of the first five spec groups.

HP Color LaserJet Pro 3202dn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Display: MGD, Product colour: Grey, White

Professional colour and speed

Experience high-speed, automatic, two-sided colour printing up to 26 pages per minute (Letter) / 25 pages per minute (A4).[1]
Bring our business to life with next-generation TerraJet toner designed for more true-to-life, vibrant colours.[8]
Streamline your workspace and help boost your team's efficiency with this compact laser printer.

Peace-of-mind with award-winning reliability[11]

Performance you can count on page after page with award-winning reliability.[11]
Keep your business connected with reliable network printing.
Rely on low maintenance printing to avoid downtime and stay focused on your business.

Pro level security to help protect your business

Safeguard your business with proactive, embedded security ready out of the box and tamper-resistant toner.[12]
Professional level printer security with preconfigured settings mean it's ready for business.
Strengthen and simplify compliance. HP Security Manager upgrade applies policies across your printer network.[10]

Compact and energy efficient design

Designed in a compact size with energy saving auto-on/auto-off technology to optimise printer energy use.
Specially formulated HP TerraJet Toner engineered for low energy use when printing.[7]
Trim your paper use. Default duplex setting prints on both sides of each page.
Easily recycle your used Original HP Toner Cartridges for free through the HP Planet Partners program.[9]

Compact Design

Streamline your workspace, reduce clutter, and help boost your team's efficiency with a compact laser printer.

Reliable printing

Stay focused on your business - award-winning reliability means less downtime for printer maintenance.  [11]

Out of the box security

Ready for business with professional level printer security and preconfigured settings right out of the box. 

Optional HP Security Manager[10]

Strengthen and simplify compliance. This upgrade applies your policies across your printer network. [10]

Advanced productivity features[18]

Create an HP account to maximise productivity with advanced features. [18]

Business team solution
Business team solution

Support your business work team with this compact laser printer for high-quality colour printing.

Fast two-sided colour printing

Experience high-speed two-sided colour printing at up to 25 pages per minute. [1]

True-to-life colours

Bring your business to life with next-generation HP TerraJet Toner designed for more true-to-life, vibrant colours. [8]

HP Web Jetadmin[5]

Centralise your printer management. HP Web Jetadmin easily adds and updates devices, solutions, and policies. [5]

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Warm-up time
55 s
Time to first page (black, normal)
10.9 s
Features
Maximum duty cycle *
40000 pages per month
Recommended duty cycle
150 - 2500 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
JPEG, PCL 5, PCL 6, PCLm, PDF, PWG, PostScript, URF
Printer fonts
Scalable, TrueType
Country of origin
Vietnam
Replacement cartridges
HP 219A Black Original LaserJet Toner Cartridge (~1,300 pages) W2190A; HP 219A Cyan Original LaserJet Toner Cartridge (~1,200 pages) W2191A; HP 219A Yellow Original LaserJet Toner Cartridge (~1,200 pages) W2192A; HP 219A Magenta Original LaserJet Toner Cartridge (~1,200 pages) W2193A; HP 219X High Yield Black Original LaserJet Toner Cartridge (~3,200 pages) W2190X; HP 219X High Yield Cyan Original LaserJet Toner Cartridge (~2,500 pages) W2191X; HP 219X High Yield Yellow Original LaserJet Toner Cartridge (~2,500 pages) W2192X; HP 219X High Yield Magenta Original LaserJet Toner Cartridge (~2,500 pages) W2193X
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum number of input trays
2
Maximum input capacity
251 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4
Non-ISO print media sizes
16K, Executive, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, B5, C5, DL, Monarch
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6.2 dB
Design
Market positioning *
Business
Product colour *
Grey, White
Built-in display *
Yes
Display
MGD
Display diagonal
5.08 cm (2")
Control type
Buttons
Design
Certification
EN IEC 61000-3-2:2019 +A1:2021; EN 61000-3-3:2021; CISPR 32:2019; CISPR 35:2016; EN 55032:2015+A11:2020+A1:2020; EN 55035:2017+A11:2020; EN 61000-4-12:2017; FCC CFR 47 Part 15B; ICES-003, Issue 6:2019; Other Telecom approvals as required by individual countries
Power
Power consumption (printing) *
415 W
Power consumption (ready)
6.1 W
Power consumption (off)
0.05 W
Energy Star Typical Electricity Consumption (TEC)
0.272 kWh/week
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Other operating systems supported
iOS, Linux, Android
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, Post-Consumer Recycled Plastic
Carbon footprint
Total carbon footprint (kg of CO2e)
210
Carbon emissions, manufacturing (kg of CO2e)
142
Carbon emissions, logistics (kg of CO2e)
16
Carbon emissions, end-of-life (kg of CO2e)
26
Total carbon emissions, w/o use phase (kg of CO2e)
28
Weight & dimensions
Width
390 mm
Depth
419.1 mm
Height
254.2 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 204 mm
Weight
13.8 kg
Packaging data
Package width
497 mm
Package depth
331 mm
Package height
510 mm
Package weight
16.9 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
600 pages
Included cartridge capacity (CMY)
500 pages
Manual
Yes
Cables included
AC
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP GTIN (EAN/UPC) with options
(ABT) 197497973648; (ABY) 197497973655; (B19) 196548369119; (BAZ) 197497973662
HP GTIN (EAN/UPC)
197497973648, 197497973655, 196548369119, 197497973662
Logistics data
Harmonized System (HS) code
8443321010
Pallet gross weight
474.2 g
Layers per pallet
4 pc(s)
Products per pallet
28 pc(s)
Technical details
Master (outer) cases per pallet layer
7 pc(s)
Other features
Recommended system requirements
Microsoft® Windows® 11, 10: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection
Recommended humidity operating range
30 - 70%
Pallet dimensions (W x D x H) (imperial)
1199.9 x 1000 x 2040.9 mm (47.2 x 39.4 x 80.3")
Pallet weight (imperial)
474.2 kg (1045.4 lbs)
Acoustic power emissions (ready)
23 dB
Acoustic pressure emissions bystander (ready)
16 dB
Printing
Colour printing
Country Distributor
Nederland 5 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
United Kingdom 3 distributor(s)
Sverige 1 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)
Disclaimer HP Color LaserJet Pro 3202dn:
Disclaimer

[1] Measured using ISO/IEC 24734 and excludes first set of test documents. For more information, see https://www.hp.com/go/printerclaims . Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[5] HP Web Jetadmin is available for download at no additional charge at https://www.hp.com/go/webjetadmin
[7] HP calculations based on normalised Energy Star® TEC data of HP LaserJet Pro and Enterprise series with HP TerraJet Cartridges compared to predecessors. See https://www.hp.com/TerraJet/energysaving
[8] Standard print mode for HP Color LaserJet Pro series with HP TerraJet Toner Cartridges compared to predecessors. See https://www.hp.com/TerraJet/colors
[9] Recycling: Program availability varies. Original HP cartridge return and recycling is currently available in more than 60 countries, territories and regions in Asia, Africa, Europe, and North and South America through the HP Planet Partners program. For details, see https://www.hp.com/recycle
[10] HP Security Manager must be purchased separately. For details, see https://www.hp.com/go/securitymanager
[11] Buyers Lab (BLI) 2022-2024 Most Reliable A4 Brand Award based on devices tested by Keypoint Intelligence from 2017 to 2021. See https://www.keypointintelligence.com/view-award?region=&id=135871174680
[12] HP office-class printing systems are select Managed and Enterprise devices with FutureSmart firmware 4.5 and up, Pro devices, LaserJet models 200 and up, with respective Original HP Toner, PageWide and Ink Cartridges. Does not include HP integrated printhead cartridges. Digital supply-chain tracking, hardware, chips and packaging security features vary locally by SKU. See https://www.hp.com/cartridgesecurity
[18] HP account required for full functionality.
Technical specification disclaimers
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
For yield information on the cartridge(s) included with your printer, see https://www.hp.com/go/toneryield . Yield values measured in accordance with ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see https://www.hp.com/go/toneryield
End to End Dimensions when printer is set up and on standby
Configuration tested: base model, simplex printing, A4 paper at an average of 25 ppm
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see https://www.hp.com/go/printerclaims . Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see https://www.hp.com/go/printerclaims . Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see https://www.hp.com/go/printerclaims . Exact speed varies depending on the system configuration, software application, driver, and document complexity.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
Windows Server 2016, Windows Server 2019, Windows Server 2022, Linux (For more information see https://www.developers.hp.com/hp-linux-imaging-and-printing )
Warranty and support options vary by product, country, and local legal requirements
Product Weight Inclusive of Starter Supplies