location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U3425WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U3425WE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-U3425WE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821503 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:36:33
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 34 Curved Thunderbolt Hub Monitor - U3425WE Outline Dimensions (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 34 Curved Thunderbolt Hub Monitor - U3425WE Quick Start Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Firmware Update Instructions for MAC (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Firmware Update Instructions for Windows (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Firmware Update Instructions for Ubuntu (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 34 Curved Thunderbolt Hub Monitor - U3425WE Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 34 Curved Thunderbolt Hub Monitor - U3425WE Teardown Instructions (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.3 for Windows User’s Guide (9.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display and Peripheral Manager on Mac User's Guide (10.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-U3425WE user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 34 Curved Thunderbolt Hub Monitor - U3425WE User’s Guide (10.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U3425WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 86.7cm (34.14") Wide Quad HD 3440 x 1440 LED IPS
  • - 8ms, 21:9, 300cd/m², 2000:1
  • - USB, HDMI, DisplayPort
Warranty: 3 Years Advance Exchange Service
Long product name DELL UltraSharp U3425WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD LCD Black, Silver :
The long product name of DELL UltraSharp U3425WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD LCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

86.7cm (34.14") Wide Quad HD 3440 x 1440 LED IPS, 21:9, 300cd/m², 1.07B, 8ms, 178°/178°, 2000:1
More>>>
DELL UltraSharp U3425WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD LCD Black, Silver:
The official description of DELL UltraSharp U3425WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD LCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

34-inch curved Thunderbolt™ hub monitor made for clear focus and greater comfort. Featuring 5-Star Eye Comfort and 120Hz refresh rate.

Short summary description DELL UltraSharp U3425WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD LCD Black, Silver:
This short summary of the DELL UltraSharp U3425WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U3425WE, 86.7 cm (34.1"), 3440 x 1440 pixels, Wide Quad HD, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp U3425WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD LCD Black, Silver:
This is an auto-generated long summary of DELL UltraSharp U3425WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD LCD Black, Silver based on the first three specs of the first five spec groups.

DELL UltraSharp U3425WE. Display diagonal: 86.7 cm (34.1"), Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Black, Silver

World's first 34-inch monitor certified for 5-Star Eye Comfort
World's first 34-inch monitor certified for 5-Star Eye Comfort

Feel immersed in detail-oriented work with a curved, ultrawide WQHD screen.

Smoother visual experience
Smoother visual experience

A 120Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion than 60Hz monitors.

Ambient Light Sensor
Ambient Light Sensor

A built-in Ambient Light Sensor intelligently optimises brightness and colour temperature based on your surroundings.

Improved ComfortView Plus
Improved ComfortView Plus

Our latest monitors reduce harmful blue light emissions to <35%, compared to <50% from the previous generation, for all-day eye comfort without sacrificing colour accuracy.

See more detail than ever before​
See more detail than ever before​

WQHD
Improve your field of view and get near-uniform visual focus with this ultrawide, curved screen.

98%
DCI-P3 and Display P3 colour coverage.

IPS Black
Experience deeper blacks with a 2000:1 contrast ratio.

Internal Multi-Stream Transport (iMST)
Internal Multi-Stream Transport (iMST)

Partition your display as if there were two 1720x1440 physical monitors instead of one. No external software or DisplayPort splitter needed.

Thunderbolt™ 4
Thunderbolt™ 4

Power your devices with a single cable connection with up to 90W power delivery.

Extensive connectivity
Extensive connectivity

Connect all your devices with over a dozen ports, including quick access ports.

Stay online
Stay online

Connect to the Ethernet with a built-in RJ45 port with up to 2.5GbE.

Dell Display Manager
Dell Display Manager

Multitasking
Organise your screen with Easy Arrange and save profiles with Easy Arrange Memory.

Network KVM
Control and work across multiple network connected PCs and monitors with a single keyboard and mouse, and easily transfer files between them.

Customisation
Quickly access your favourite features and functions with the menu launcher and hot keys.

Manageability
Manage your fleet of monitors with remote management features that are automatic, comprehensive and compatible with several tools.

Dell Colour Management
Dell Colour Management

Customisable colours
Easily calibrate your monitor’s colours on the new Dell Colour Management software, with Calman Verified certification.

Tailored to you
Create, store, and manage ICC profiles on your computer dynamically through the software dashboard.

Wide compatibility
Dell Colour Management software is compatible with multiple operating systems including Windows and macOS®.

Environmentally-forward thinking
Environmentally-forward thinking

Sustainable materials
This monitor is made with 50% recycled steel, 85% post-consumer recycled plastics including closed-loop plastics, 100% recycled aluminum and at least 20% recycled glass.

Energy conservation
Using PowerNap mode in Dell Display Manager lowers energy use by up to 14.8%.

Packaging innovation
Ships in a box made with 100% renewable content that is also recyclable.

Elevated standards
Meets highest environmental standards and registered EPEAT Gold with Climate+ designation - this monitor has met Dell's best practices for decarbonisation.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
86.7 cm (34.1")
Display resolution *
3440 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
21:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1900R
Supported graphics resolutions
640 x 480 (VGA), 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1600 x 1200, 1920 x 1080 (HD 1080), 2560 x 1440, 3440 x 1440
Supported video modes
480p, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
2000:1
Maximum refresh rate *
120 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
5 ms
Pixel pitch
0.2325 x 0.2325 mm
Pixel density
110 ppi
Horizontal scan range
25 - 185 kHz
Vertical scan range
48 - 120 Hz
Viewable size, horizontal
80 cm
Viewable size, vertical
33.5 cm
Viewable size diagonal
86.7 cm
High Dynamic Range (HDR) supported
No
Surface hardness
3H
Colour gamut standard
DCI-P3
Colour gamut
98%
sRGB coverage (typical)
100%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Design
Market positioning *
Business
Product colour *
Black, Silver
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Silver
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 2 (3.1 Gen 2)
USB upstream port type
USB Type-C
Number of USB Type-C upstream ports quantity
2
USB Type-A downstream ports quantity
5
USB Type-C downstream ports quantity
3
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
90 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Thunderbolt 4 ports quantity
2
Headphone out *
Yes
Headphone outputs
1
HDCP
Yes
HDCP version
1.4/2.2
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Ergonomics
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
No
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
32 kWh
Power consumption (typical) *
31.5 W
Power consumption (standby) *
0.5 W
Power consumption (max)
250 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Input current
3.2 A
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1777749
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB Type-C to USB Type-C
Power adapter included
Yes
Remote control included
No
Stylus included
No
Quick start guide
Yes
Weight & dimensions
Width (with stand)
813.5 mm
Depth (with stand)
240.4 mm
Height (with stand)
542.8 mm
Weight (with stand)
7.78 kg
Width (without stand)
813.5 mm
Depth (without stand)
105.1 mm
Height (without stand)
359.1 mm
Weight (without stand)
10.4 kg
Bezel width (side)
9.78 mm
Bezel width (top)
1.04 cm
Bezel width (bottom)
1.39 cm
Packaging data
Package weight
15.1 kg
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Doesn't contain
PVC/BFR
Carbon footprint
Total carbon footprint (kg of CO2e)
361
Carbon emissions, manufacturing (kg of CO2e)
149
Carbon emissions, logistics (kg of CO2e)
28
Carbon emissions, energy usage (kg of CO2e)
154
Carbon emissions, end-of-life (kg of CO2e)
30
Total carbon emissions, w/o use phase (kg of CO2e)
207
PAIA version
GaBi verison1
Technical details
Compliance certificates
RoHS
Other features
Ethernet LAN (RJ-45) ports
1
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL UltraSharp U3425WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD LCD Black, Silver:
Disclaimer

Actual configuration might differ from illustration.
Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4.362 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Starting in February 2024, select new laptops, desktops, and monitor products will no longer use PAIA methodology to calculate their Product Carbon Footprint. Dell has developed an internal calculator to derive a more accurate estimate.