STABILO logo

STABILO worker+ colorful Stick pen Blue 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53086
Info modified on:
11 Mar 2024, 10:23:03
Warranty:
12 months
Long product name STABILO worker+ colorful Stick pen Blue 1 pc(s):

Worker Colorful Rollerball, 1 pcs, Blue

STABILO worker+ colorful Stick pen Blue 1 pc(s):

Extremely Smooth Writing Feel

A pack of 10 Worker Colorfull rollerball pens in Blue

- High quality rollerball with an extremely smooth writing feel
- Ergonomic design with non slip surface over the entire pen for extra comfort and control
- Long lasting, fast drying, super smooth ink
- Satisfaction guaranteed or your money back
- Line Width 0.5mm
- Box contains 10 Blue

Short summary description STABILO worker+ colorful Stick pen Blue 1 pc(s):

STABILO worker+ colorful, Stick pen, Blue, Blue, 0.5 mm, Ambidextrous, Germany

Long summary description STABILO worker+ colorful Stick pen Blue 1 pc(s):

STABILO worker+ colorful. Construction type: Stick pen, Product colour: Blue, Writing colours: Blue. Package width: 10 mm, Package depth: 143 mm, Package height: 10 mm. Quantity per pack: 1 pc(s)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.