STABILO logo

STABILO worker+ colorful Stick pen Green 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46336
Info modified on:
11 Mar 2024, 10:23:03
Long product name STABILO worker+ colorful Stick pen Green 1 pc(s):

Green, 0.5 mm, 10 pcs

STABILO worker+ colorful Stick pen Green 1 pc(s):

- The rollerball for students and professionals who have to rely on their pens.
- High-quality rollerball in 4 different pen and ink colors.
- For an extremely smooth feel when writing.
- Progressive liquid-ink technology.
- Accurate handwriting, whatever the paper quality.
- Non-slip surface over the entire shaft.
- Line width 0.5 mm

Short summary description STABILO worker+ colorful Stick pen Green 1 pc(s):

STABILO worker+ colorful, Stick pen, Green, Green, 0.5 mm, Ambidextrous, Germany

Long summary description STABILO worker+ colorful Stick pen Green 1 pc(s):

STABILO worker+ colorful. Construction type: Stick pen, Product colour: Green, Writing colours: Green. Package width: 10 mm, Package depth: 143 mm, Package height: 10 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.