location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama LH5060UHS-B1AG Signage Display Digital A-board 125.7 cm (49.5") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH5060UHS-B1AG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH5060UHS-B1AG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570124091
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 18:01:02
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iiyama LH5060UHS-B1AG user manual (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iiyama LH5060UHS-B1AG Signage Display Digital A-board 125.7 cm (49.5") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ANDROID OS
  • - IISIGNAGE
  • - SIGNAL FAILOVER
  • - ULTRA SLIM
  • - MEDIA PLAYER
Long product name iiyama LH5060UHS-B1AG Signage Display Digital A-board 125.7 cm (49.5") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7 :
The long product name of iiyama LH5060UHS-B1AG Signage Display Digital A-board 125.7 cm (49.5") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

95W, 49.5", 125.7cm, 3840 x 2160, 60Hz, 4K, UHD, 16:9, 500 cd/m², HDMI x 3, Mini jack x 1, RS-232c x 1, RJ45 x 1, IR x 1, HDCP, USB x 2, Android 11 OS, iiSignage, FailOver, EShare, WiFi, CPU: A53*4, GPU: G52 MP2, RAM: 2GB, ROM: 16GB, 12.6kg, Black
More>>>
iiyama LH5060UHS-B1AG Signage Display Digital A-board 125.7 cm (49.5") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7:
The official description of iiyama LH5060UHS-B1AG Signage Display Digital A-board 125.7 cm (49.5") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

50" 4K UHD professional digital signage display with advanced control and connectivity options

Elevate your visual communication with the LH5060UHS-B1AG and unlock the new possibilities for your business. This 500cd/m² high brightness display is a powerful business tool that takes your marketing and communication efforts to the next level. With its Android 11 OS, iiSignage² content management software, Signal FailOver and EShare features, this display offers a straightforward user experience, making content creation, management, and sharing a breeze.

This ELED IPS display consumes significantly less power compared to DLED IPS while maintaining the same level of brightness. Its versatile orientation, sleek design, and 24/7 reliability ensure it seamlessly integrates into any business environment. Whether it's used in retail, corporate, hospitality, or educational settings, the LH5060UHS-B1AG will undoubtedly captivate your audience and leave a lasting impression.

ANDROID OS
Thanks to Android OS, you can easily customize the display to your needs by installing applications directly to it.

IISIGNAGE
iiSignage is our digital signage content management platform to easily show and control your content and to manage your displays in a secure way. The Content Management System (CMS) gives you total control of your messaging and advertising remotely and safely.

SIGNAL FAILOVER
FailOver is a feature which automatically detects input sources. When there is no signal on the default input it will automatically switch to the next available input. FailOver allows customers to prioritize a number of inputs (incl. Browser, Media Player and Custom) and ensures your content is always actively displayed, assuring active content at all times.

ULTRA SLIM
With 50 percent depth saving over similar models, the jaw-dropping and best in class 40mm total depth display can be installed discretely and elegantly in all areas.

MEDIA PLAYER
Play your favourite music and show your most beautiful videos, photos and images directly on screen from a flash drive or internal memory with the built-in media player.

Short summary description iiyama LH5060UHS-B1AG Signage Display Digital A-board 125.7 cm (49.5") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7:
This short summary of the iiyama LH5060UHS-B1AG Signage Display Digital A-board 125.7 cm (49.5") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama LH5060UHS-B1AG, Digital A-board, 125.7 cm (49.5"), LED, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description iiyama LH5060UHS-B1AG Signage Display Digital A-board 125.7 cm (49.5") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7:
This is an auto-generated long summary of iiyama LH5060UHS-B1AG Signage Display Digital A-board 125.7 cm (49.5") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7 based on the first three specs of the first five spec groups.

iiyama LH5060UHS-B1AG. Product design: Digital A-board. Display diagonal: 125.7 cm (49.5"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Android 11. Product colour: Black

Display
Panel type
IPS
Display diagonal *
125.7 cm (49.5")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
500 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.07 billion colours
Active display area (W x H)
1095.8 x 616 mm
Display diagonal (metric)
125.7 cm
Horizontal scan range
28 - 160 kHz
Native refresh rate
60 Hz
Ports & interfaces
HDMI ports quantity *
3
HDMI version
2.0
DVI port *
No
USB port *
Yes
USB ports quantity
2
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Audio (L/R) out
1
RS-232C
Yes
Remote (IR) input
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
10 W
Design
Product design *
Digital A-board
Placement supported *
Indoor
Orientation
Horizontal/Vertical
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 300 mm
Bezel width (bottom)
1.55 cm
Bezel width (side)
1.06 cm
Bezel width (top)
1.06 cm
Performance
Purpose *
Universal
Performance
On Screen Display (OSD) languages
Simplified Chinese, Czech, German, English, Spanish, French, Italian, Japanese, Polish, Russian
Operating hours (hours/days)
24/7
HDCP
Yes
HDCP version
1.4/2.2
Mean time between failures (MTBF)
50000 h
Power
Power consumption (typical) *
95 W
Power consumption (standby) *
0.5 W
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
106 kWh
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy efficiency scale
A to G
Computer system
Computer system *
No
Built-in processor *
Yes
Processor manufacturer
ARM
Processor family
ARM Cortex
Processor model
A53
Processor cores
4
Internal memory
2 GB
On-board graphics card model
ARM Mali-G52
Internal storage capacity
16 GB
Operating system installed
Android 11
Weight & dimensions
Display width
1127.5 mm
Display depth
41 mm
Display height
648 mm
Display weight
12.6 kg
Packaging data
Package width
1250 mm
Package depth
128 mm
Package height
760 mm
Package weight
16.8 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
HDMI, Power, RS-232
Mounting kit
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Certificates
Certification
CB, CE, TÜV-Bauart, EAC, RoHS support, ErP, WEEE, REACH, UKCA
Country Distributor
Nederland 2 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)