location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C to DisplayPort Adapter G2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to DisplayPort Adapter G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8Y8Y1AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498536491 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 00:17:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP USB-C to DisplayPort Adapter G2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Level up the way you work with an adapter that connects to 8K[2] displays. Featuring top-tier DisplayPort™ 1.4, simply plug in for high-performance connection up and downstream — no SW downloads or drivers needed[1].
  • - Get ready to break brand barriers with the power of multi-OS support. Move between Windows®, Linux®, Chrome, MacOS, iPadOS, or Android, even non-HP devices, for an unstoppable workflow.
  • - Choose travel-ready tech. The single-side USB-C® to DisplayPort™ 1.4 supports total connection from almost anywhere. Plus, it’s ultra lightweight at just 32.5g, meaning you’ve got the gear for work on the go.
  • - The better choice for a brighter tomorrow, this adapter is made with at least 80% post-consumer recycled plastics[4] and FSC®-certified packaging.
Warranty: HP standard one-year limited warranty
Long product name HP USB-C to DisplayPort Adapter G2 :
The long product name of HP USB-C to DisplayPort Adapter G2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to DisplayPort Adapter G2
More>>>
HP USB-C to DisplayPort Adapter G2:
The official description of HP USB-C to DisplayPort Adapter G2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple, powerful, portable
Unlock 8K[2] with one connection. The HP USB-C to DisplayPort Adapter G2 supports stunning displays with an easy-to-use plug-and-play[1] design. Gain the power of broad compatibility for an unrestricted workflow, anywhere you go.

Short summary description HP USB-C to DisplayPort Adapter G2:
This short summary of the HP USB-C to DisplayPort Adapter G2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C to DisplayPort Adapter G2, 0.12 m, DisplayPort, USB Type-C, Female, Male, 7680 x 4320 pixels

Long summary description HP USB-C to DisplayPort Adapter G2:
This is an auto-generated long summary of HP USB-C to DisplayPort Adapter G2 based on the first three specs of the first five spec groups.

HP USB-C to DisplayPort Adapter G2. Cable length: 0.12 m, Connector 1: DisplayPort, Connector 2: USB Type-C. Weight: 32.5 g, Width: 180 mm, Depth: 23.7 mm. Package width: 160 mm, Package depth: 140 mm, Package height: 17.6 mm

Plug-and-play. On-the-go.
Plug-and-play. On-the-go.

Level up the way you work with an adapter that connects to 8K[2] displays. Featuring top-tier DisplayPort™ 1.4, simply plug in for high-performance connection up and downstream — no SW downloads or drivers needed[1].

The ultimate team player
The ultimate team player

Get ready to break brand barriers with the power of multi-OS support. Move between Windows®, Linux®, Chrome, MacOS, iPadOS, or Android, even non-HP devices, for an unstoppable workflow.

Ultra lightweight and ready to work
Ultra lightweight and ready to work

Choose travel-ready tech. The single-side USB-C® to DisplayPort™ 1.4 supports total connection from almost anywhere. Plus, it’s ultra lightweight at just 32.5g, meaning you’ve got the gear for work on the go.

Features
Cable length *
0.12 m
Connector 1 *
DisplayPort
Connector 2 *
USB Type-C
Connector 1 gender *
Female
Connector 2 gender *
Male
DisplayPort version
1.4
Maximum resolution
7680 x 4320 pixels
Country of origin
China
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Features
Other operating systems supported
Android, ChromeOS, iPadOS
HP segment
Business
Weight & dimensions
Weight
32.5 g
Width
180 mm
Depth
23.7 mm
Height
15.3 mm
Packaging data
Package width
160 mm
Package depth
140 mm
Package height
17.6 mm
Package weight
51 g
Country Distributor
Belgium 1 distributor(s)
Australia 2 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP USB-C to DisplayPort Adapter G2:
Disclaimer

[1] Host PC USB-C® port must support DP Alt mode.
[2] Supports up to 8K (7680x4320@60Hz) with Display Stream Compression.
Technical specification disclaimers
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic. Recycling facilities not available everywhere.